Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
290
in stock
|
Buy Now | |
TE Store
from US$0.38
|
30,804
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
6,370
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
6,370
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
6,370
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
6,370
in stock
|
Buy Now | |
element14
from US$0.29
|
290
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 9 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Layout | Inline |
Accepts Wire Insulation Diameter Range | .0334 – .041in, .85 – 1.05mm |
Connector Length | .591in, 15mm |
Connector Width | 3.6mm, .141in |
コネクタの高さ | 6mm |
Connector Height | 6mm, .236in |
Wire Size | .05 – .22mm², 30 – 24AWG |
Operating Voltage | 50VAC, 50VDC |
Insulation Resistance | 500MΩ |
Housing Color | White |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon 66 |
Centerline (Pitch) | .059in, 1.5mm |
CSA File Number | LR 7189-133 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Retention Type | Detent |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 2000 |
実装方法 | Box |
Connector System | Wire-to-Panel, Wire-to-Wire, Wire-to-Board |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
CT REC HSG 9P CRIMP TYPE WHITE Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Board Wire-to-Panel Number of Positions: 9 Centerline (Pitch): .059 in Housing Receptacle Wire-to-Wire 9 | Mini Common Terminator (Ct) Housing | Part Number: 353908-9 | Internal Number: 353908-9 | .059" | TE Connectivity | TE Store |
Ct Rec Hsg 9P Crimp Type White |Amp Te Connectivity 353908-9 | Newark Electronics |
RCPT 9 POS WHT MINI CRIMP 1.5mm | Rapid Electronics |
TE Connectivity - AMP Connector CT REC HSG 9P CRIMP TYPE WHITE | Distrelec |
WTB HOUSING, RCPT, 9POS, 1ROW, 1.5MM | element14 |
Conn Housing RCP 9 POS 1.5mm Crimp ST Box | Avnet America |
CT REC HSG 9P CRIMP TYPE WHITE, Wire-to-Board Connector Assemblies and Housings | TE Connectivity 353908-9 | RS Americas |
Status: | Unknown |
---|---|
Series: | Mini-CT Series |
RoHS: | Unknown |
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 9Contacts |
Gender | Receptacle |
Product Range | Mini-CT Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 353908-9?
Additional datasheets, footprints and schematics for 353908-9 are listed on our Part Details page. You can also find images and similar parts to 353908-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353908-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353908-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353908-9 fall under?
The 353908-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 353908-9 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353908-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 353908-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353908-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 353908-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353908-9 often in real-time on the comparison pages.
What if I can't find stock of 353908-9?
You can fill out our help required form which you can use to request a quote for 353908-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.