Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.37
|
2,029
in stock
|
Buy Now | |
TE Store
from US$0.40
|
7,870
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
2,029
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
2,029
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
2,029
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Material | PA 66 |
---|---|
Primary Product Color | Ivory |
Number of Positions | 30 |
Contact Current Rating (Max) | 3A |
Length | 34.3mm, 1.35in |
Height | 6.65mm |
高さ | .261in |
Product Width | .297in, 7.55mm |
Wire Size | 28 – 24AWG |
Operating Voltage | 125VAC |
Centerline (Pitch) | .079in, 2mm |
Mating Retention | With |
For Use With | CT Connector |
Internal/External | Internal |
Comment | Two receptacle connectors are applied per holder. |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Board |
Connector Mounting Accessory Type | Holder |
Row-to-Row Spacing | 6.6mm |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
CT DOUBLE ROW 30P HOLDER NATU. Connector Hardware Accessory Type: Holder Primary Product Color: Ivory Primary Product Material: PA 66 Number of Positions: 30 Operating Temperature (Max): 221 °F Holder Ivory PA 66 30 | Connector Hardware | Part Number: 3-175133-0 | Internal Number: 3-175133-0 | TE Connectivity | TE Store |
Ct Double Row 30P Holder Natu. |Amp Te Connectivity 3-175133-0 | Newark Electronics |
TE Connectivity CT DOUBLE ROW 30P HOLDER NATU. Headers & Wire Housings CT DOUBLE ROW 30P HOLDER NATU | Distrelec |
Connector Accessories 30 POS Captivating Holder Nylon Natural | Avnet America |
CT DOUBLE ROW 30P HOLDER NATU., PCB Connector Mounting | TE Connectivity 3-175133-0 | RS Americas |
Where can I find additional details, specifications and documents for a 3-175133-0?
Additional datasheets, footprints and schematics for 3-175133-0 are listed on our Part Details page. You can also find images and similar parts to 3-175133-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-175133-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-175133-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-175133-0 fall under?
The 3-175133-0 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Connector Mounting.
Can I view similar or alternative parts?
You can view similar parts to 3-175133-0 when available in the PCB Connector Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-175133-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-175133-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-175133-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 3-175133-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-175133-0 often in real-time on the comparison pages.
What if I can't find stock of 3-175133-0?
You can fill out our help required form which you can use to request a quote for 3-175133-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.