Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 7 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material Thickness | 1 – 2µm, 39.37 – 78.73µin |
Contact Type | Pin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 1µm, 39.37µin |
Contact Retention Within Housing | With |
Mating Post Length | .095in, 2.4mm |
Contact Base Material | Brass |
Contact Layout | Staggered |
Contact Design | Square |
Contact Mating Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 2A |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Height | 8.4mm, .33in |
Connector Length | .511in, 13mm |
Connector Width | .185in, 4.7mm |
コネクタの高さ | 8.4mm |
Operating Voltage | 50VDC, 50VAC |
Centerline (Pitch) | 1.5mm, .059in |
Housing Material | Nylon(G.F) |
Housing Color | Blue |
Agency/Standard Number | CSA, UL |
UL File Number | E28476 |
Agency/Standard | UL |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189-133 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Retention | With |
Strain Relief | Without |
Panel Mount Feature | With |
PCB Mount Retention Type | Kinked Legs |
Contact Retention Type Within Housing | Locking Lance |
PCB Mount Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Quantity | 1150 |
Packaging Method | Box & Tray |
実装方法 | Box & Tray |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3mm, .118in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -30 – 105°F, -22 – 221°C |
Mini Ct Sgl Dip V 7P Blue |Amp Te Connectivity 5-292207-7 | Newark Electronics |
Conn Shrouded Header HDR 7 POS 1.5mm Solder ST Thru-Hole Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 5-292207-7?
Additional datasheets, footprints and schematics for 5-292207-7 are listed on our Part Details page. You can also find images and similar parts to 5-292207-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-292207-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-292207-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-292207-7 fall under?
The 5-292207-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-292207-7 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-292207-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-292207-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-292207-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 5-292207-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-292207-7 often in real-time on the comparison pages.
What if I can't find stock of 5-292207-7?
You can fill out our help required form which you can use to request a quote for 5-292207-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.