Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.50
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$5.50
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 26 |
Contact Base Material | Brass |
Contact Mating Area Plating Material Finish | Matte |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Design | Square |
Contact Layout | Staggered |
PCB Contact Termination Area Plating Material | Pre-Tin |
Mating Post Length | 2.9mm, .114in |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Pin |
Connector Width | 9.1mm, .358in |
Connector Height | 13.15mm, .5177in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Length | 24.99mm, .983in |
Wire Size | 28 – 24AWG |
コネクタの高さ | 13.15mm |
Operating Voltage | 50VDC, 50VAC |
Centerline (Pitch) | 1.5mm, .059in |
Housing Material | Nylon (G.F) |
Housing Color | Blue |
Agency/Standard Number | CSA, UL |
UL File Number | E28476 |
Agency/Standard | CSA |
CSA File Number | LR 7189-133 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Tray |
Packaging Quantity | 520 |
実装方法 | Tray |
Sealable | No |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3mm, .118in |
Operating Temperature Range | -22 – 221°C, -30 – 105°F |
Connector Shrouded Header 26 Position 1.5mm Solder Right Angle Through Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 7-292262-6?
Additional datasheets, footprints and schematics for 7-292262-6 are listed on our Part Details page. You can also find images and similar parts to 7-292262-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-292262-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-292262-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-292262-6 fall under?
The 7-292262-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 7-292262-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-292262-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-292262-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-292262-6 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 7-292262-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-292262-6 often in real-time on the comparison pages.
What if I can't find stock of 7-292262-6?
You can fill out our help required form which you can use to request a quote for 7-292262-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.