Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0080
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0387
|
30,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0212
|
630,000
in stock
|
Buy Now | |
TE Store
from US$0.07
|
261,691
in stock
|
Buy Now | |
Future Electronics
from US$0.0269
|
90,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0158
|
69,647
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0336
|
45,000
in stock
|
Buy Now | |
Distrelec
from US$0.0321
|
45,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0080
|
30,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0387
|
8,625
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0387
|
2,012
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.16
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.0303
|
-
|
Buy Now | |
RS Americas
from US$0.0380
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.0246
|
-
|
Buy Now | |
Boersig
from US$0.0288
|
-
|
Buy Now | |
Sager
from US$0.0317
|
-
|
Buy Now | |
Farnell
from US$0.0400
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Rectangular |
Contact Mating Area Plating Material Thickness | 7.87µin, .2µm |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | .85 – 1.05mm, .0334 – .041in |
Wire Size | .08 – .2mm², 28 – 24AWG |
Insulation Resistance | 500MΩ |
Operating Voltage | 50VAC, 50VDC |
CSA File Number | LR 7189-133 |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Quantity | 15000 |
実装方法 | Strip |
Packaging Method | Strip |
Sealable | No |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Panel, Wire-to-Board, Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
CT 1.5MM REC CONT CRIMP TYPE Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 50 VAC Operating Voltage: 50 VDC Socket Tin Pre-Tin 50 VAC | Mini Common Terminator Contact | Part Number: 353907-1 | Internal Number: 353907-1 | TE Connectivity | TE Store |
1 Position Wire to Cable Crip Termination 24-28 AWG Tin Pin Contact | Future Electronics |
REC 28-24AWG PHBZ/SN REEL OF 15000 | Rapid Electronics |
TE Connectivity - AMP WTB CT 1.5MM REC CONT CRIMP TYPE | Distrelec |
Crimp socket contact, 28-24 AWG, Mini-CT | RS |
Ct 1.5Mm Rec Cont Crimp Type Rohs Compliant: Yes |Amp Te Connectivity 353907-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
AMP Mini CT PCB Connector Contact, Female, Crimp, Tin Plating 28 - 24 AWG | TE Connectivity 353907-1 | RS Americas |
TERMINAL, 24-28 AWG | element14 |
Headers & Wire Housings REC 28-24AWG PHBZ/SN REEL OF 15000 | Sager |
Status: | Unknown |
---|---|
Series: | Mini-CT Series |
RoHS: | Unknown |
Product Range | Mini-CT Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 24AWG |
SVHC | No SVHC (15-Jan-2018) |
Contact Size | 24 |
Contact Termination | Crimp |
Current Rating | 2A |
For Use With | Mini CT Connectors |
Where can I find additional details, specifications and documents for a 353907-1?
Additional datasheets, footprints and schematics for 353907-1 are listed on our Part Details page. You can also find images and similar parts to 353907-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353907-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353907-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353907-1 fall under?
The 353907-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 353907-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353907-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 353907-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353907-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Future Electronics, Chip One Stop and Rapid Electronics have stock available or on a lead time for 353907-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353907-1 often in real-time on the comparison pages.
What if I can't find stock of 353907-1?
You can fill out our help required form which you can use to request a quote for 353907-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.