4-292246-2 Rectangular Connectors by TE Connectivity

1.5 MINI CT LATTICE REC KEY B

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.35

Distributor Stock
Logo for Distrelec
Distrelec
from US$5.35
1,099
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.59
1,099
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$5.52
1,099
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.13
1,099
in stock
Buy Now
Logo for Farnell
Farnell
from US$11.18
880
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$5.37
-
Buy Now
Logo for RS Americas
RS Americas
from US$7.02
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Lattice Contact Mating Area Plating Material Gold
Keying B
Number of Signal Positions 10 + 12
Number of Positions 26
Number of Power Positions 4
Number of Rows 2
Contact Plating Material Tin, Gold
Operating Voltage 250VAC
Housing Material Thermoplastic
Centerline (Pitch) 1.5mm, .059in, 4.36mm, .171in
Housing Color Gray
UL-Brandschutzklasse UL 94V-0
Mating Retention With
Mating Alignment With
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Retention Type Screw
Mating Alignment Type Polarization
Circuit Application Power & Signal
Row-to-Row Spacing 3mm, 5.6mm
Connector System Cable-to-Cable
Shielded No
Sealable No
Connector Style Receptacle
Product Type Connector
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -22 – 221°F, -30 – 105°C

Compatible Parts


Alternative Descriptions

1.5 Mini Ct Lattice Rec Key B |Amp Te Connectivity 4-292246-2 | Newark Electronics
TE Connectivity 1.5 MINI CT LATTICE REC KEY B Headers & | Distrelec
CONNECTOR, SOCKET, 26POS, CABLE | Farnell
Conn Wire to Wire RCP 4Power/22Signal POS 4.36mm/1.5mm ST Panel Mount | Avnet America
1.5 MINI CT LATTICE REC KEY B, Standard Rectangular Connectors | TE Connectivity 4-292246-2 | RS Americas


4-292246-2 . Connectors by Unknown

1.5 MINI CT LATTICE REC KEY B

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-292246-2?

Additional datasheets, footprints and schematics for 4-292246-2 are listed on our Part Details page. You can also find images and similar parts to 4-292246-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-292246-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-292246-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-292246-2 fall under?

The 4-292246-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 4-292246-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-292246-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-292246-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-292246-2 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-292246-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-292246-2 often in real-time on the comparison pages.

What if I can't find stock of 4-292246-2?

You can fill out our help required form which you can use to request a quote for 4-292246-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay