Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.76
|
5,713
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
5,713
in stock
|
Buy Now | |
Rapid Electronics
from US$0.60
|
5,713
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
5,713
in stock
|
Buy Now | |
Farnell
from US$0.90
|
4,600
in stock
|
Buy Now | |
TE Store
from US$0.99
|
3,928
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 10 |
Contact Layout | In-line |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Type | Pin |
Contact Current Rating (Max) | 2A |
Connector Height | 11.8mm, .464in |
コネクタの高さ | 11.8mm |
Connector Length | 23.1mm, .909in |
Panel Thickness | .81 – 1.6 mm |
Operating Voltage | 50VDC, 50VAC |
Housing Color | White |
Centerline (Pitch) | .059in, 1.5mm |
Housing Material | Nylon 66 |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
CSA File Number | LR 7189 |
UL File Number | E28476 |
Approved Standards | UL Recognized |
Zugelassene Standards | UL Recognized |
UL Rating | Recognized |
Panel Mount Feature Type | Latches |
Mating Retention | With |
Strain Relief | Without |
Panel Mount Feature | With |
Mating Retention Type | Locking Latch |
Connector Mounting Type | Panel |
Circuit Application | Signal |
For Use With | MT Connector |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Packaging Quantity | 600 |
Connector System | Wire-to-Panel |
Connector Style | Plug to Plug Relay Header |
Connector Type | Connector Assembly |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Headers & Wire Housings 10 Pos Post Hdr 1.5Mm |Amp Te Connectivity 1-292215-0 | Newark Electronics |
Headers&Wire Housings 10 POS POST HDR 1.5mm | Rapid Electronics |
TE Connectivity MINI CT SGL RELAY 10P NAT Headers & Wire | Distrelec |
CONNECTOR, HEADER, 10POS, 1ROW, 1.5MM | Farnell |
MINI CT SGL RELAY 10P NAT Connector Product Type: Connector Assembly Connector & Housing Type: Plug to Plug Relay Header Connector System: Wire-to-Panel Number of Positions: 10 Centerline (Pitch): .059 in Connector Assembly Plug to Plug Relay Header Wire-to-Panel 10 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-292215-0 | Internal Number: 1-292215-0 | .059" | TE Store |
Conn Coupler Header M/M 10 POS 1.5mm ST Panel Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP Mini CT Series |
RoHS: | Unknown |
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | AMP Mini CT Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-292215-0?
Additional datasheets, footprints and schematics for 1-292215-0 are listed on our Part Details page. You can also find images and similar parts to 1-292215-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-292215-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-292215-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-292215-0 fall under?
The 1-292215-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-292215-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-292215-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-292215-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-292215-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-292215-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-292215-0 often in real-time on the comparison pages.
What if I can't find stock of 1-292215-0?
You can fill out our help required form which you can use to request a quote for 1-292215-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.