Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 10 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 3A |
Contact Layout | Inline |
Contact Type | Socket |
Connector Length | .649in, 16.5mm |
Connector Width | 3.6mm, .141in |
コネクタの高さ | 6mm |
Wire Size | .05 – .22mm², 30 – 24AWG |
Accepts Wire Insulation Diameter Range | .0334 – .041in, .85 – 1.05mm |
Connector Height | .236in, 6mm |
Operating Voltage | 50VAC, 50VDC |
Insulation Resistance | 500MΩ |
Centerline (Pitch) | 1.5mm, .059in |
Housing Color | Blue |
Housing Material | Nylon 66 |
Housing Entry Configuration | Both Ends Closed |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
CSA File Number | LR 7189-133 |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Retention Type | Detent |
Mating Retention | With |
Circuit Application | Power & Signal |
実装方法 | Box |
Packaging Quantity | 1500 |
Packaging Method | Box |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire, Wire-to-Board, Wire-to-Panel |
Connector Style | Receptacle |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Ct Rec Hsg 10P Crimp Type Blu |Amp Te Connectivity 7-353908-0 | Newark Electronics |
Conn Housing RCP 10 POS 1.5mm Crimp ST Box | Avnet America |
Where can I find additional details, specifications and documents for a 7-353908-0?
Additional datasheets, footprints and schematics for 7-353908-0 are listed on our Part Details page. You can also find images and similar parts to 7-353908-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-353908-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-353908-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-353908-0 fall under?
The 7-353908-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 7-353908-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-353908-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-353908-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-353908-0 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 7-353908-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-353908-0 often in real-time on the comparison pages.
What if I can't find stock of 7-353908-0?
You can fill out our help required form which you can use to request a quote for 7-353908-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.