Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
6,373
in stock
|
Buy Now | |
TE Store
from US$0.48
|
38,769
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
8,196
in stock
|
Buy Now | |
element14
from US$0.31
|
6,373
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
303
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
303
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
303
in stock
|
Buy Now | |
Boersig
from US$0.29
|
157
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material Thickness | 1 – 2µm, 39.37 – 78.73µin |
Contact Mating Area Plating Material Finish | Matte |
Contact Shape & Form | Square |
Contact Design | Square |
Contact Layout | Staggered |
Mating Post Length | 2.4mm, .095in |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | With |
Wire Size | 28 – 22AWG |
Connector Length | .216in, 5.5mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
コネクタの高さ | 8.45mm |
Connector Height | .332in, 8.45mm |
Connector Width | .192in, 4.9mm |
Operating Voltage | 50VAC, 50VDC |
Housing Material | Nylon(G.F) |
Centerline (Pitch) | .059in, 1.5mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | UL, CSA |
Agency/Standard | UL |
CSA File Number | LR 7189-133 |
UL File Number | E28476 |
Contact Retention Type Within Housing | Locking Lance |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Panel Mount Feature | With |
Mating Retention | With |
PCB Mount Alignment | With |
PCB Mount Retention Type | Kinked Legs |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Signal |
Packaging Quantity | 2700 |
Packaging Method | Box & Tray |
実装方法 | Box & Tray |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .118in, 3mm |
Operating Temperature Range | -22 – 221°C, -30 – 105°F |
MINI CT SGL DIP H 2P NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 2 | Mini Common Terminator Header | Part Number: 292206-2 | Internal Number: 292206-2 | TE Connectivity | TE Store |
Conn, Header, 2Pos, 1Row, 1.5Mm | Newark Electronics |
CONNECTOR, HEADER, 2POS, 1ROWS, 1.5MM | element14 |
2P DIP HDR R/A MINI NAT 1.5mm | Rapid Electronics |
TE Connectivity - AMP PCB Conn MINI CT SGL DIP H 2P NAT | Distrelec |
AMP Mini CT 2 Position Through Hole Right Angle Wire to Board Shrouded Header | Future Electronics |
Conn Shrouded Header HDR 2 POS 1.5mm Solder RA Thru-Hole Loose Piece | Avnet America |
MINI CT SGL DIP H 2P NAT, PCB Headers and Receptacles | TE Connectivity 292206-2 | RS Americas |
Where can I find additional details, specifications and documents for a 292206-2?
Additional datasheets, footprints and schematics for 292206-2 are listed on our Part Details page. You can also find images and similar parts to 292206-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292206-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292206-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292206-2 fall under?
The 292206-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292206-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292206-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 292206-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292206-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 292206-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292206-2 often in real-time on the comparison pages.
What if I can't find stock of 292206-2?
You can fill out our help required form which you can use to request a quote for 292206-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.