Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
No stock
|
Buy Now | |
TE Store
from US$0.71
|
12,768
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
5,200
in stock
|
Buy Now | |
Distrelec
from US$1.01
|
5,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 13 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material Thickness | 39.37 – 78.73µin, 1 – 2µm |
Contact Design | Square |
Contact Retention Within Housing | With |
Contact Base Material | Brass |
Mating Post Length | .095in, 2.4mm |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Layout | Staggered |
Contact Shape & Form | Square |
Contact Type | Pin |
Wire Size | 28 – 22AWG |
Connector Height | 8.45mm, .332in |
Connector Length | .8661in, 22mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
コネクタの高さ | 8.45mm |
Connector Width | 4.9mm, .192in |
Operating Voltage | 50VAC, 50VDC |
Centerline (Pitch) | .059in, 1.5mm |
Housing Color | Natural |
Housing Material | Nylon(G.F) |
UL File Number | E28476 |
CSA File Number | LR 7189-133 |
Agency/Standard Number | CSA, UL |
Agency/Standard | CSA |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
Panel Mount Feature | With |
Contact Retention Type Within Housing | Locking Lance |
Mating Retention | With |
PCB Mount Retention Type | Kinked Legs |
PCB Mount Retention | With |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Signal |
Packaging Method | Box & Tray |
実装方法 | Box & Tray |
Packaging Quantity | 650 |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .118in, 3mm |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
MINI CT SGL DIP H 13P NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 13 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 13 | Mini Common Terminator Header | Part Number: 1-292206-3 | Internal Number: 1-292206-3 | TE Connectivity | TE Store |
TE Connectivity - AMP MINI CT SGL DIP H 13P NAT | Distrelec |
Wire-Board Connector Header 13Pos, 1.5Mm | Newark Electronics |
Conn Shrouded Header HDR 13 POS 1.5mm Solder RA Thru-Hole Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1-292206-3?
Additional datasheets, footprints and schematics for 1-292206-3 are listed on our Part Details page. You can also find images and similar parts to 1-292206-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-292206-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-292206-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-292206-3 fall under?
The 1-292206-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-292206-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-292206-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-292206-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-292206-3 have stock available?
Authorised distributors including TE Store, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1-292206-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-292206-3 often in real-time on the comparison pages.
What if I can't find stock of 1-292206-3?
You can fill out our help required form which you can use to request a quote for 1-292206-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.