5-292228-8 PCB Connectors by TE Connectivity

1.5 MINI CT SGL H SMT W/O BOSS

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.48

Distributor Stock
Logo for Newark
Newark
from US$0.51
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.48
-
Buy Now

Specifications

PCB Mount Orientation Right Angle
Number of Rows 1
Number of Positions 8
Contact Shape & Form Square
Contact Design Square
Contact Mating Area Plating Material Thickness 39.37µin, 1µm
Contact Type Pin
Contact Mating Area Plating Material Tin
Contact Mating Area Plating Material Finish Matte
PCB Contact Termination Area Plating Material Thickness 39.37µin, 1µm
Contact Base Material Brass
Mating Post Length .095in, 2.4mm
Contact Current Rating (Max) 2A
PCB Contact Termination Area Plating Material Tin
Contact Layout Inline
Contact Retention Within Housing Without
Connector Height .303in, 7.7mm
Connector Width .192in, 4.9mm
Connector Length 16.5mm, .649in
PCB Thickness (Recommended) .031in, .8mm
コネクタの高さ 7.7mm
Wire Size 28 – 24AWG
Operating Voltage 50VAC, 50VDC
Centerline (Pitch) 1.5mm, .059in
Housing Material Nylon 6T
Housing Color Black
UL File Number E28476
Agency/Standard Number CSA, UL
CSA File Number LR 7189-133
UL Flammability Rating UL 94V-0
Agency/Standard UL
PCB Mount Retention With
Connector Mounting Type Board Mount
PCB Mount Alignment Without
PCB Mount Retention Type Solder Peg
Mating Retention With
Assembly Process Feature Pick and Place Cover
Circuit Application Signal
Packaging Quantity 700
Packaging Method Tape, Box
実装方法 Tape, Box
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Header Type Shrouded
Sealable No
PCB Connector Assembly Type PCB Mount Header
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -30 – 105°F, -22 – 221°C


Alternative Descriptions

1.5 Mini Ct Sgl H Smt W/O Boss |Amp Te Connectivity 5-292228-8 | Newark Electronics
Conn Shrouded Header HDR 8 POS 1.5mm Solder RA SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-292228-8?

Additional datasheets, footprints and schematics for 5-292228-8 are listed on our Part Details page. You can also find images and similar parts to 5-292228-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-292228-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-292228-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-292228-8 fall under?

The 5-292228-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-292228-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-292228-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-292228-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-292228-8 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5-292228-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-292228-8 often in real-time on the comparison pages.

What if I can't find stock of 5-292228-8?

You can fill out our help required form which you can use to request a quote for 5-292228-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay