Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.39
|
11,766
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
11,766
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
11,766
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
11,766
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
TE Store
from US$0.53
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Design | Round |
Contact Shape & Form | Rounded |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Mating Post Length | 4.2mm, .165in |
Contact Current Rating (Max) | 4A |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
Wire Size | 28 – 22AWG |
Connector Height | 6.8mm, .267in |
Connector Length | 7.8mm, .307in |
コネクタの高さ | 6.8mm |
Connector Width | .228in, 5.8mm |
Operating Voltage | 125VDC, 125VAC |
Centerline (Pitch) | .079in, 2mm |
Housing Material | 66 Nylon |
Housing Color | Yellow |
Agency/Standard Number | UL, CSA |
UL File Number | E28476 |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA |
PCB Mount Alignment Type | Kinked Legs |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Kinked Legs |
PCB Mount Retention | With |
Mating Retention | Without |
Strain Relief | Without |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Quantity | 1000 |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Termination Post & Tail Length | 3.2mm, .126in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°C, -40 – 105°F |
Headers & Wire Housings Ct P/Hdr Box V 3P Yellow |Amp Te Connectivity 4-292132-3 | Newark Electronics |
Headers&Wire Housings CT P/HDR BOX V 3P YELLOW | Rapid Electronics |
TE Connectivity CT P/HDR BOX V 3P YELLOW Board Connector 3 Contact(s) 1 Row(s) Male Straight 0.079 inch Pitch Solder Terminal Locking Yellow Insulator Plug | Distrelec |
Conn Shrouded Header HDR 3 POS 2mm Solder ST Thru-Hole | Avnet America |
Special Order: CT P/HDR BOX V 3P YELLOW PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | Ct 2Mm Post Header Asmbly: Box V Dip | Part Number: 4-292132-3 | Internal Number: 4-292132-3 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMP CT Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | AMP CT Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 4-292132-3?
Additional datasheets, footprints and schematics for 4-292132-3 are listed on our Part Details page. You can also find images and similar parts to 4-292132-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-292132-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-292132-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-292132-3 fall under?
The 4-292132-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 4-292132-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-292132-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-292132-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-292132-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 4-292132-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-292132-3 often in real-time on the comparison pages.
What if I can't find stock of 4-292132-3?
You can fill out our help required form which you can use to request a quote for 4-292132-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.