Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 15 |
Contact Mating Area Plating Material Thickness | 39.37µin |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
Connector Width | 4.7mm, .185in |
Connector Height | 8.4mm, .33in |
コネクタの高さ | 8.4mm |
Connector Length | 25mm |
Operating Voltage | 50VAC, 50VDC |
Housing Color | Black |
Housing Material | Nylon(G.F) |
Centerline (Pitch) | .059in, 1.5mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Mating Retention | With |
Circuit Application | Signal |
Packaging Method | Box & Tray |
実装方法 | Box & Tray |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
MINI CT SGL DIP V 15P BLACK PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 15 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 15 | PCB Header & Receptacle | Part Number: 3-292207-5 | Internal Number: 3-292207-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-292207-5?
Additional datasheets, footprints and schematics for 3-292207-5 are listed on our Part Details page. You can also find images and similar parts to 3-292207-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-292207-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-292207-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-292207-5 fall under?
The 3-292207-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-292207-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-292207-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-292207-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-292207-5 have stock available?
Authorised distributors including TE Store, Future Electronics and Avnet America have stock available or on a lead time for 3-292207-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-292207-5 often in real-time on the comparison pages.
What if I can't find stock of 3-292207-5?
You can fill out our help required form which you can use to request a quote for 3-292207-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.