Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
1,470
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
650,985
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
650,985
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
650,985
in stock
|
Buy Now | |
TE Store
from US$0.31
|
54,304
in stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
21,714
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
7,238
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
2,576
in stock
|
Buy Now | |
element14
from US$0.23
|
1,470
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
350
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Current Rating (Max) | 3A |
Contact Layout | Inline |
Contact Type | Socket |
Connector Height | .236in, 6mm |
Connector Length | .236in, 6mm |
Wire Size | .05 – .22mm², 30 – 24AWG |
Accepts Wire Insulation Diameter Range | .85 – 1.05mm, .0334 – .041in |
コネクタの高さ | 6mm |
Connector Width | .141in, 3.6mm |
Operating Voltage | 50VDC, 50VAC |
Insulation Resistance | 500MΩ |
Housing Entry Configuration | Both Ends Closed |
Housing Color | White |
Housing Material | Nylon 66 |
Centerline (Pitch) | 1.5mm, .059in |
CSA File Number | LR 7189-133 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
Mating Retention Type | Detent |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Mating Retention | With |
Strain Relief | Without |
Circuit Application | Power & Signal |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 5000 |
Connector System | Wire-to-Wire, Wire-to-Panel, Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
RCPT 3 POS WHT MINI CRIMP 1.5mm | Rapid Electronics |
TE Connectivity - AMP Connector CT REC HSG 3P CRIMP TYPE WHITE | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
CT REC HSG 3P CRIMP TYPE WHITE Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Panel Wire-to-Board Wire-to-Wire Number of Positions: 3 Centerline (Pitch): .059 in Housing Receptacle Wire-to-Panel 3 | Mini Common Terminator (Ct) Housing | Part Number: 353908-3 | Internal Number: 353908-3 | .059" | TE Connectivity | TE Store |
Wtb Housing, Rcpt, 3Pos, 1Row, 1.5Mm | Newark Electronics |
WTB HOUSING, RCPT, 3POS, 1ROW, 1.5MM | element14 |
Hsg, Conn, Wire to Board, Cable Socket,3 Cont, Crimp, Mini CT Series, Type II, White | TE Connectivity 353908-3 | RS Americas |
Conn Housing RCP 3 POS 1.5mm Crimp ST Box | Avnet America |
Where can I find additional details, specifications and documents for a 353908-3?
Additional datasheets, footprints and schematics for 353908-3 are listed on our Part Details page. You can also find images and similar parts to 353908-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353908-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353908-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353908-3 fall under?
The 353908-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 353908-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353908-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 353908-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353908-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 353908-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353908-3 often in real-time on the comparison pages.
What if I can't find stock of 353908-3?
You can fill out our help required form which you can use to request a quote for 353908-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.