Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
1,190
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
17,312
in stock
|
Buy Now | |
TE Store
from US$0.62
|
6,316
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
1,190
in stock
|
Buy Now | |
element14
from US$0.45
|
1,190
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 8 |
Number of Rows | 1 |
Contact Mating Area Plating Material Thickness | 1µm, 39.37µin |
Mating Post Length | .095in, 2.4mm |
Contact Mating Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 1µm, 39.37µin |
Contact Design | Square |
Contact Current Rating (Max) | 2A |
Contact Base Material | Brass |
Contact Shape & Form | Square |
Contact Layout | Staggered |
Contact Type | Pin |
Contact Retention Within Housing | Without |
Connector Width | 4.7mm, .185in |
コネクタの高さ | 6.9mm |
PCB Thickness (Recommended) | .8mm, .031in |
Connector Length | .57in, 14.5mm |
Wire Size | 28 – 24AWG |
Connector Height | 6.9mm, .272in |
Operating Voltage | 50VAC, 50VDC |
Housing Color | Natural |
Centerline (Pitch) | 1.5mm, .059in |
Housing Material | Nylon |
Agency/Standard Number | CSA, UL |
CSA File Number | LR 7189-133 |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Mating Retention | With |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | With |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Tape, Box |
実装方法 | Tape, Box |
Packaging Quantity | 500 |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -22 – 221°C, -30 – 105°F |
1.5 MINI CT SGL V SMT W/BOSS 8 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 8 | PCB Header & Receptacle | Part Number: 292230-8 | Internal Number: 292230-8 | TE Connectivity | TE Store |
Connector, Header, 8Pos, 1Rows, 1.5Mm Rohs Compliant: Yes |Amp Te Connectivity 292230-8 | Newark Electronics |
CONNECTOR, HEADER, 8POS, 1ROWS, 1.5MM | element14 |
AMP Mini-CT Series 8 Position 1.5 mm Single Row Surface Mount Shrouded Header | Future Electronics |
Conn Shrouded Header HDR 8 POS 1.5mm Solder ST SMD T/R | Avnet America |
1.5 MINI CT SGL V SMT W/BOSS 8, PCB Headers and Receptacles | TE Connectivity 292230-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP MINI-CT Series |
RoHS: | Unknown |
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | AMP MINI-CT Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Where can I find additional details, specifications and documents for a 292230-8?
Additional datasheets, footprints and schematics for 292230-8 are listed on our Part Details page. You can also find images and similar parts to 292230-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292230-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292230-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292230-8 fall under?
The 292230-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292230-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292230-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 292230-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292230-8 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 292230-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292230-8 often in real-time on the comparison pages.
What if I can't find stock of 292230-8?
You can fill out our help required form which you can use to request a quote for 292230-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.