Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.45
|
255
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
9,825
in stock
|
Buy Now | |
element14
from US$0.93
|
9,825
in stock
|
Buy Now | |
Farnell
from US$0.75
|
9,825
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
6,459
in stock
|
Buy Now | |
TE Store
from US$1.00
|
5,595
in stock
|
Buy Now | |
Heilind Electronics
from US$1.13
|
292
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.13
|
97
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$0.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 4 |
Number of Rows | 1 |
Contact Shape & Form | Square |
Contact Design | Square |
PCB Contact Termination Area Plating Material | Pre-Tin |
Contact Layout | Inline |
Contact Type | Pin |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Mating Post Length | .095in, 2.4mm |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 2A |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material Thickness | 1µm, 39.37µin |
Connector Height | .303in, 7.7mm |
Connector Width | .192in, 4.9mm |
Connector Length | .413in, 10.5mm |
PCB Thickness (Recommended) | .8mm, .031in |
コネクタの高さ | 7.7mm |
Wire Size | 28 – 24AWG |
Operating Voltage | 50VAC, 50VDC |
Centerline (Pitch) | .059in, 1.5mm |
Housing Color | Natural |
Housing Material | Nylon 6T |
UL File Number | E28476 |
Agency/Standard Number | CSA, UL |
CSA File Number | LR 7189-133 |
Agency/Standard | CSA |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
PCB Mount Retention Type | Solder Peg |
PCB Mount Alignment Type | Locating Posts |
Mating Retention | With |
PCB Mount Retention | With |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 200 |
Sealable | No |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -22 – 221°C, -30 – 105°F |
Connector, Header, 4Pos, 1Rows, 1.5Mm Rohs Compliant: Yes |Amp Te Connectivity 292227-4 | Newark Electronics |
CONNECTOR, HEADER, 4POS, 1ROWS, 1.5MM | element14 |
1.5 MINI CT SGL H SMT W BOSS 4 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 4 | PCB Header & Receptacle | Part Number: 292227-4 | Internal Number: 292227-4 | TE Connectivity | TE Store |
CUT TAPE- 1.5 MINI CT SGL H SM | Heilind Electronics |
Mini-CT shrouded header,1.5mm,R/A,SMT,4P | RS |
AMP Mini CT 4 Position Surface Mount Right Angle Wire to Board Shrouded Header | Future Electronics |
Conn Shrouded Header HDR 4 POS 1.5mm Solder RA SMD Embossed Tape | Avnet America |
1.5 MINI CT SGL H SMT W BOSS 4, PCB Headers and Receptacles | TE Connectivity 292227-4 | RS Americas |
Where can I find additional details, specifications and documents for a 292227-4?
Additional datasheets, footprints and schematics for 292227-4 are listed on our Part Details page. You can also find images and similar parts to 292227-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292227-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292227-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292227-4 fall under?
The 292227-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292227-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292227-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 292227-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292227-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and TE Store have stock available or on a lead time for 292227-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292227-4 often in real-time on the comparison pages.
What if I can't find stock of 292227-4?
You can fill out our help required form which you can use to request a quote for 292227-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.