Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 9 |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material Thickness | 1 – 2µm, 39.37 – 78.73µin |
Contact Mating Area Plating Material Finish | Matte |
Contact Shape & Form | Square |
Contact Design | Square |
Contact Layout | Staggered |
Mating Post Length | 2.4mm, .095in |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | With |
Wire Size | 28 – 22AWG |
Connector Length | .6299in, 16mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
コネクタの高さ | 8.45mm |
Connector Height | .332in, 8.45mm |
Connector Width | .192in, 4.9mm |
Operating Voltage | 50VAC, 50VDC |
Centerline (Pitch) | .059in, 1.5mm |
Housing Color | Natural |
Housing Material | Nylon(G.F) |
CSA File Number | LR 7189-133 |
Agency/Standard Number | CSA, UL |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
PCB Mount Alignment | With |
PCB Mount Retention | With |
Panel Mount Feature | With |
PCB Mount Retention Type | Kinked Legs |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Contact Retention Type Within Housing | Locking Lance |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Signal |
実装方法 | Box & Tray |
Packaging Method | Box & Tray |
Packaging Quantity | 900 |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Termination Post & Tail Length | .118in, 3mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -30 – 105°F, -22 – 221°C |
MINI CT SGL DIP H 9P NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 9 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 9 | Mini Common Terminator Header | Part Number: 292206-9 | Internal Number: 292206-9 | TE Connectivity | TE Store |
Wire-Board Connector Header, 9Pos, 1.5Mm | Newark Electronics |
Conn Shrouded Header HDR 9 POS 1.5mm Solder RA Thru-Hole Loose Piece | Avnet America |
MINI CT SGL DIP H 9P NAT, PCB Headers and Receptacles | TE Connectivity 292206-9 | RS Americas |
Where can I find additional details, specifications and documents for a 292206-9?
Additional datasheets, footprints and schematics for 292206-9 are listed on our Part Details page. You can also find images and similar parts to 292206-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292206-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292206-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292206-9 fall under?
The 292206-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292206-9 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292206-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 292206-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292206-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 292206-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292206-9 often in real-time on the comparison pages.
What if I can't find stock of 292206-9?
You can fill out our help required form which you can use to request a quote for 292206-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.