Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.19
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 34 |
Connector Length | 29.4mm, 1.1575in |
Connector Width | 6mm, .236in |
Accepts Wire Insulation Diameter Range | .85 – 1.05mm, .0334 – .041in |
Connector Height | 7.4mm, .291in |
Row-to-Row Spacing | .078in, 2mm |
Wire Size | 28 – 24AWG |
コネクタの高さ | 7.4mm |
Operating Voltage | 250VAC |
Housing Color | Blue |
Centerline (Pitch) | .06in, 1.5mm |
CSA File Number | LR 7189 |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Contact Retention Type Within Housing | Holder |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Sealable | No |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp/IDC |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Where can I find additional details, specifications and documents for a 8-353294-4?
Additional datasheets, footprints and schematics for 8-353294-4 are listed on our Part Details page. You can also find images and similar parts to 8-353294-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-353294-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-353294-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-353294-4 fall under?
The 8-353294-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 8-353294-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-353294-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-353294-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-353294-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 8-353294-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-353294-4 often in real-time on the comparison pages.
What if I can't find stock of 8-353294-4?
You can fill out our help required form which you can use to request a quote for 8-353294-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.