Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.77
|
9,731
in stock
|
Buy Now | |
TE Store
from US$1.23
|
11,176
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
9,731
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
9,731
in stock
|
Buy Now | |
Chip One Stop
from US$0.84
|
9,731
in stock
|
Buy Now | |
Farnell
from US$0.88
|
7,400
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 14 |
---|---|
Number of Rows | 1 |
Contact Retention Within Housing | Without |
Contact Base Material | Brass |
Contact Layout | In-line |
Contact Type | Pin |
Contact Current Rating (Max) | 2A |
Connector Length | 1.145in, 29.1mm |
コネクタの高さ | 11.8mm |
Connector Height | .464in, 11.8mm |
Panel Thickness | .81 – 1.6 mm |
Operating Voltage | 50VAC, 50VDC |
Centerline (Pitch) | 1.5mm, .059in |
Housing Material | Nylon 66 |
Housing Color | White |
CSA Rating | Certified |
CSA File Number | LR 7189 |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
Zugelassene Standards | UL Recognized |
CSA Certified | Yes |
Approved Standards | UL Recognized |
Panel Mount Feature Type | Latches |
Mating Retention | With |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Strain Relief | Without |
Mating Retention Type | Locking Latch |
Circuit Application | Signal |
For Use With | MT Connector |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Packaging Quantity | 600 |
Connector System | Wire-to-Panel |
Connector Style | Plug to Plug Relay Header |
Sealable | No |
Connector Type | Connector Assembly |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
MINI CT SGL RELAY 14P NAT Connector Product Type: Connector Assembly Connector & Housing Type: Plug to Plug Relay Header Connector System: Wire-to-Panel Number of Positions: 14 Centerline (Pitch): .059 in Connector Assembly Plug to Plug Relay Header Wire-to-Panel 14 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-292215-4 | Internal Number: 1-292215-4 | .059" | TE Store |
Headers & Wire Housings 14 Pos Post Hdr 1.5Mm |Amp Te Connectivity 1-292215-4 | Newark Electronics |
Headers&Wire Housings 14 POS POST HDR 1.5mm | Rapid Electronics |
TE Connectivity MINI CT SGL RELAY 14P NAT Headers & Wire | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Conn Coupler Header M/M 14 POS 1.5mm ST Panel Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1-292215-4?
Additional datasheets, footprints and schematics for 1-292215-4 are listed on our Part Details page. You can also find images and similar parts to 1-292215-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-292215-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-292215-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-292215-4 fall under?
The 1-292215-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-292215-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-292215-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-292215-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-292215-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-292215-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-292215-4 often in real-time on the comparison pages.
What if I can't find stock of 1-292215-4?
You can fill out our help required form which you can use to request a quote for 1-292215-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.