Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 14 |
Contact Current Rating (Max) | 3A |
Housing Color | Gray |
Centerline (Pitch) | 2mm, .079in |
Housing Material | PBT GF |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Lock |
Mating Retention | With |
Circuit Application | Power & Signal |
Sealable | No |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Ct Mt Rec Assy 14P Gray Rohs Compliant: Yes |Amp Te Connectivity 3-179694-4 | Newark Electronics |
Conn IDC Connector RCP 14 POS 2mm IDT RA Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 3-179694-4?
Additional datasheets, footprints and schematics for 3-179694-4 are listed on our Part Details page. You can also find images and similar parts to 3-179694-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-179694-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-179694-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-179694-4 fall under?
The 3-179694-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-179694-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-179694-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-179694-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-179694-4 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 3-179694-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-179694-4 often in real-time on the comparison pages.
What if I can't find stock of 3-179694-4?
You can fill out our help required form which you can use to request a quote for 3-179694-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.