Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Lattice Contact Mating Area Plating Material | Gold |
---|---|
Keying | B |
Number of Positions | 26 |
Number of Signal Positions | 10 + 12 |
Number of Power Positions | 4 |
Number of Rows | 2 |
Contact Plating Material | Tin, Gold |
Operating Voltage | 250VAC |
Centerline (Pitch) | 4.36mm, .059in, .171in, 1.5mm |
Housing Material | Thermoplastic |
Housing Color | Gray |
UL-Brandschutzklasse | UL 94V-0 |
Mating Alignment | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Screw |
Mating Retention | With |
Mating Alignment Type | Polarization |
Circuit Application | Power & Signal |
Comment | With Dust Cover |
Packaging Method | Bag |
Packaging Quantity | 200 |
Row-to-Row Spacing | 3mm, 5.6mm |
Connector System | Cable-to-Cable |
Sealable | No |
Connector Style | Receptacle |
Shielded | Yes |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 4-292247-2?
Additional datasheets, footprints and schematics for 4-292247-2 are listed on our Part Details page. You can also find images and similar parts to 4-292247-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-292247-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-292247-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-292247-2 fall under?
The 4-292247-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-292247-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-292247-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-292247-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-292247-2 have stock available?
There is no stock from authorised distributors for 4-292247-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-292247-2 often in real-time on the comparison pages.
What if I can't find stock of 4-292247-2?
You can fill out our help required form which you can use to request a quote for 4-292247-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.