Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.42
|
32,698
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
32,698
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
32,698
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
32,698
in stock
|
Buy Now | |
TE Store
from US$0.61
|
29,712
in stock
|
Buy Now | |
Farnell
from US$0.42
|
26,200
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 13 |
Contact Current Rating (Max) | 3A |
Contact Layout | Inline |
Contact Type | Socket |
Connector Width | 3.6mm, .141in |
Connector Length | 21mm, .827in |
コネクタの高さ | 6mm |
Accepts Wire Insulation Diameter Range | .0334 – .041in, .85 – 1.05mm |
Connector Height | .236in, 6mm |
Wire Size | .05 – .22mm², 30 – 24AWG |
Operating Voltage | 50VAC, 50VDC |
Insulation Resistance | 500MΩ |
Centerline (Pitch) | 1.5mm, .059in |
Housing Entry Configuration | Both Ends Closed |
Housing Color | White |
Housing Material | Nylon 66 |
Agency/Standard | CSA, UL |
CSA File Number | LR 7189-133 |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Panel Mount Feature | Without |
Strain Relief | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Detent |
Circuit Application | Power & Signal |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire, Wire-to-Board, Wire-to-Panel |
Connector Style | Receptacle |
Connector Type | Housing |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Rcpt 13 Pos Wht Mini Crimp 1.5Mm |Amp Te Connectivity 1-353908-3 | Newark Electronics |
RCPT 13 POS WHT MINI CRIMP 1.5mm | Rapid Electronics |
TE Connectivity - AMP Connector CT REC HSG 13P CRIMP TYPE WHIT | Distrelec |
CT REC HSG 13P CRIMP TYPE WHIT Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Board Wire-to-Panel Number of Positions: 13 Centerline (Pitch): .059 in Housing Receptacle Wire-to-Wire 13 | Mini Common Terminator (Ct) Housing | Part Number: 1-353908-3 | Internal Number: 1-353908-3 | .059" | TE Connectivity | TE Store |
Conn Housing RCP 13 POS 1.5mm Crimp ST Box | Avnet America |
CT REC HSG 13P CRIMP TYPE WHIT, Wire-to-Board Connector Assemblies and Housings | TE Connectivity 1-353908-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | Mini-CT Series |
RoHS: | Unknown |
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 13Contacts |
Gender | Receptacle |
Product Range | Mini-CT Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-353908-3?
Additional datasheets, footprints and schematics for 1-353908-3 are listed on our Part Details page. You can also find images and similar parts to 1-353908-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-353908-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-353908-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-353908-3 fall under?
The 1-353908-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-353908-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-353908-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-353908-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-353908-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-353908-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-353908-3 often in real-time on the comparison pages.
What if I can't find stock of 1-353908-3?
You can fill out our help required form which you can use to request a quote for 1-353908-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.