Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.40
|
5,576
in stock
|
Buy Now | |
Newark Electronics
from US$1.72
|
5,576
in stock
|
Buy Now | |
Rapid Electronics
from US$1.47
|
5,576
in stock
|
Buy Now | |
Chip One Stop
from US$1.55
|
5,576
in stock
|
Buy Now | |
Farnell
from US$3.58
|
4,475
in stock
|
Buy Now | |
Avnet America
from US$1.38
|
-
|
Buy Now | |
RS Americas
from US$1.77
|
-
|
Buy Now | |
Sager
from US$1.82
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 26 |
---|---|
Number of Rows | 2 |
Contact Layout | Matrix |
Contact Current Rating (Max) | 2A |
Contact Base Material | Brass |
Contact Type | Pin |
Contact Retention Within Housing | Without |
Connector Height | 11.2mm, .44in |
Connector Length | 30.6mm, 1.204in |
Row-to-Row Spacing | 2mm, .078in |
コネクタの高さ | 11.2mm |
Panel Thickness | .81 – 1.6 mm |
Operating Voltage | 50VAC, 50VDC |
Centerline (Pitch) | 1.5mm, .059in |
Housing Color | Natural |
Housing Material | Nylon 66 |
Zugelassene Standards | UL Recognized |
Approved Standards | UL Recognized |
Agency/Standard | CSA, UL |
CSA File Number | LR 7189 |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
UL Rating | Recognized |
UL File Number | E28476 |
Panel Mount Feature Type | Latches |
Connector Mounting Type | Panel |
Mating Retention | With |
Panel Mount Feature | With |
Strain Relief | Without |
Mating Retention Type | Locking Latch |
Circuit Application | Signal |
For Use With | MT Connector |
Packaging Quantity | 200 |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Sealable | No |
Connector Style | Plug to Plug Relay Header |
Connector System | Wire-to-Panel |
Connector Type | Connector Assembly |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Mini Ct D/R Relay 26P V Nat |Amp Te Connectivity 2-292216-6 | Newark Electronics |
TE Connectivity MINI CT D/R RELAY 26P V NAT Headers & Wi | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Conn Coupler Header M/M 26 POS 1.5mm ST Panel Mount Loose Piece | Avnet America |
MINI CT D/R RELAY 26P V NAT, Wire-to-Board Connector Assemblies and Housings | TE Connectivity 2-292216-6 | RS Americas |
Headers & Wire Housings MINI CT D/R RELAY 26P V NAT | Sager |
Where can I find additional details, specifications and documents for a 2-292216-6?
Additional datasheets, footprints and schematics for 2-292216-6 are listed on our Part Details page. You can also find images and similar parts to 2-292216-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-292216-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-292216-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-292216-6 fall under?
The 2-292216-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-292216-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-292216-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-292216-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-292216-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-292216-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-292216-6 often in real-time on the comparison pages.
What if I can't find stock of 2-292216-6?
You can fill out our help required form which you can use to request a quote for 2-292216-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.