2-292208-6 PCB Connectors by TE Connectivity

MINI CT D/R DIP 26P V NAT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.33

Distributor Stock
Logo for Distrelec
Distrelec
from US$2.10
489
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.33
19,460
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.45
489
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.18
489
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.03
489
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.22
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.24
-
Buy Now
Logo for TE Store
TE Store
from US$1.73
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Number of Rows 2
PCB Mount Orientation Vertical
Number of Positions 26
Contact Base Material Brass
PCB Contact Termination Area Plating Material Thickness 39.37µin, 1µm
Contact Mating Area Plating Material Finish Matte
Contact Retention Within Housing Without
Contact Shape & Form Square
Mating Post Length 2.4mm, .095in
Contact Design Square
Contact Current Rating (Max) 2A
Contact Layout Staggered
PCB Contact Termination Area Plating Material Pre-Tin
Contact Mating Area Plating Material Pre-Tin
Contact Mating Area Plating Material Thickness 39.37µin, 1µm
Contact Type Pin
Connector Height 7.4mm, .291in
PCB Thickness (Recommended) 1.6mm, .063in
Connector Length 24.99mm, .983in
Wire Size 28 – 24AWG
Connector Width .326in, 8.3mm
Row-to-Row Spacing .0787in, 2mm
コネクタの高さ 7.4mm
Operating Voltage 50VDC, 50VAC
Centerline (Pitch) .059in, 1.5mm
Housing Color Gray
Housing Material Nylon (G.F)
CSA File Number LR 7189-133
Agency/Standard CSA
UL File Number E28476
Agency/Standard Number CSA, UL
UL Flammability Rating UL 94V-0
PCB Mount Alignment With
PCB Mount Retention Type Kinked Legs
PCB Mount Alignment Type Locating Posts
Connector Mounting Type Board Mount
PCB Mount Retention With
Mating Retention With
Circuit Application Signal
Assembly Process Feature Pick and Place Cover
Packaging Method Box & Tray
Packaging Quantity 850
実装方法 Box & Tray
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Header Type Shrouded
PCB Connector Assembly Type PCB Mount Header
Termination Post & Tail Length .118in, 3mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -30 – 105°F, -22 – 221°C


Alternative Descriptions

Headers & Wire Housings 2X13P Dip Hdr Vert 1.5Mm |Amp Te Connectivity 2-292208-6 | Newark Electronics
Headers&Wire Housings 2X13P DIP HDR VERT 1.5mm | Rapid Electronics
TE Connectivity MINI CT D/R DIP 26P V NAT Board Connecto | Distrelec
Conn Shrouded Header HDR 26 POS 3mm Solder ST Thru-Hole Tray | Avnet America
Header plug, PCB,1.5mm,26W, vert., Mini-CT | TE Connectivity 2-292208-6 | RS Americas
MINI CT D/R DIP 26P V NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 26 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 26 | PCB Header & Receptacle | Part Number: 2-292208-6 | Internal Number: 2-292208-6 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-292208-6?

Additional datasheets, footprints and schematics for 2-292208-6 are listed on our Part Details page. You can also find images and similar parts to 2-292208-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-292208-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-292208-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-292208-6 fall under?

The 2-292208-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 2-292208-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-292208-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-292208-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-292208-6 have stock available?

Authorised distributors including CoreStaff, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-292208-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-292208-6 often in real-time on the comparison pages.

What if I can't find stock of 2-292208-6?

You can fill out our help required form which you can use to request a quote for 2-292208-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay