Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.35
|
3,440
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
10,461
in stock
|
Buy Now | |
TE Store
from US$0.59
|
5,988
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
3,440
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
3,440
in stock
|
Buy Now | |
Farnell
from US$0.37
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 30 |
Contact Current Rating (Max) | 2A |
Connector Width | 6mm, .236in |
Connector Height | 7.4mm, .291in |
Row-to-Row Spacing | 2mm, .078in |
Accepts Wire Insulation Diameter Range | .85 – 1.05mm, .0334 – .041in |
Wire Size | 28 – 24AWG |
コネクタの高さ | 7.4mm |
Connector Length | 1.0394in, 26.4mm |
Operating Voltage | 250VAC |
Housing Color | White |
Centerline (Pitch) | .06in, 1.5mm |
Agency/Standard | UL, CSA |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
CSA File Number | LR 7189 |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Holder |
Circuit Application | Power & Signal |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp/IDC |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
AMP MINI D/R HDR HSG 30P NATU Connector Hardware Accessory Type: Holder Primary Product Color: Natural Number of Positions: 30 Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Holder Natural | Connector Hardware | Part Number: 3-353294-0 | Internal Number: 3-353294-0 | TE Connectivity | TE Store |
Headers & Wire Housings Mounting Holder 30P 1.5Mm |Amp Te Connectivity 3-353294-0 | Newark Electronics |
Headers&Wire Housings MOUNTING HOLDER 30P 1.5mm | Rapid Electronics |
TE Connectivity AMP MINI D/R HDR HSG 30P NATU Connector Accessory 0.0334in Min Cable Dia 0.041in Max Cable Dia Holder | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Connector Accessories 30 POS Housing Holder Nylon 66 White Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 3-353294-0?
Additional datasheets, footprints and schematics for 3-353294-0 are listed on our Part Details page. You can also find images and similar parts to 3-353294-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-353294-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-353294-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-353294-0 fall under?
The 3-353294-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-353294-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-353294-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-353294-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-353294-0 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Rapid Electronics and Distrelec have stock available or on a lead time for 3-353294-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-353294-0 often in real-time on the comparison pages.
What if I can't find stock of 3-353294-0?
You can fill out our help required form which you can use to request a quote for 3-353294-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.