Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Number of Positions | 19 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Contact Layout | Inline |
Contact Current Rating (Max) | 3A |
Connector Length | 1.181in, 30mm |
Connector Height | .236in, 6mm |
Wire Size | 30 – 24AWG, .05 – .22mm² |
コネクタの高さ | 6mm |
Accepts Wire Insulation Diameter Range | .85 – 1.05mm, .0334 – .041in |
Connector Width | 3.6mm, .141in |
Insulation Resistance | 500MΩ |
Operating Voltage | 50VDC, 50VAC |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | 1.5mm, .059in |
Housing Color | Blue |
Housing Material | Nylon 66 |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189-133 |
Strain Relief | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Retention Type | Detent |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
実装方法 | Box |
Packaging Quantity | 500 |
Packaging Method | Box |
Sealable | No |
Connector System | Wire-to-Panel, Wire-to-Board, Wire-to-Wire |
Connector Style | Receptacle |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Ct Rec Hsg 19P Crimp Type Blu |Amp Te Connectivity 7-353908-9 | Newark Electronics |
Conn Housing RCP 19 POS 1.5mm Crimp ST Box | Avnet America |
TE Connectivity - AMP CT REC HSG 19P CRIMP TYPE BLU | Distrelec |
Where can I find additional details, specifications and documents for a 7-353908-9?
Additional datasheets, footprints and schematics for 7-353908-9 are listed on our Part Details page. You can also find images and similar parts to 7-353908-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-353908-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-353908-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-353908-9 fall under?
The 7-353908-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 7-353908-9 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-353908-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-353908-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-353908-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 7-353908-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-353908-9 often in real-time on the comparison pages.
What if I can't find stock of 7-353908-9?
You can fill out our help required form which you can use to request a quote for 7-353908-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.