1-292230-4 PCB Connectors by TE Connectivity

1.5 MINI CT SGL V SMT W/BOSS 1

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.66

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.66
255
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.85
255
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.84
255
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.86
255
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.93
255
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.16
52
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.68
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.06
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Rows 1
PCB Mount Orientation Vertical
Number of Positions 14
PCB Contact Termination Area Plating Material Thickness 39.37µin, 1µm
PCB Contact Termination Area Plating Material Tin
Contact Type Pin
Contact Base Material Brass
Contact Retention Within Housing Without
Contact Shape & Form Square
Contact Design Square
Contact Layout Staggered
Mating Post Length .095in, 2.4mm
Contact Mating Area Plating Material Pre-Tin
Contact Current Rating (Max) 2A
PCB Thickness (Recommended) .8mm, .031in
Connector Height 6.9mm, .272in
Connector Width .185in, 4.7mm
Wire Size 28 – 24AWG
Connector Length .925in, 23.5mm
コネクタの高さ 6.9mm
Operating Voltage 50VDC, 50VAC
Housing Material Nylon
Housing Color Natural
Centerline (Pitch) .059in, 1.5mm
UL File Number E28476
Agency/Standard UL
UL Flammability Rating UL 94V-0
CSA File Number LR 7189-133
Agency/Standard Number CSA, UL
Mating Retention With
Connector Mounting Type Board Mount
PCB Mount Alignment Type Locating Posts
PCB Mount Alignment With
PCB Mount Retention Type Boardlock
PCB Mount Retention With
Circuit Application Signal
Assembly Process Feature Pick and Place Cover
Packaging Method Tape, Box
Packaging Quantity 500
実装方法 Tape, Box
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
PCB Connector Assembly Type PCB Mount Header
Header Type Shrouded
Sealable No
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -22 – 221°F, -30 – 105°C


Alternative Descriptions

Headers & Wire Housings 14P Smt Hdr Vt Mini |Amp Te Connectivity 1-292230-4 | Newark Electronics
Headers&Wire Housings 14P SMT HDR VT MINI | Rapid Electronics
TE Connectivity - AMP PCB Conn 1.5 MINI CT SGL V SMT W/BOSS 1 | Distrelec
CONNECTOR, HEADER, 14POS, 1ROW, 1.5MM | Farnell
1.5 MINI CT SGL V SMT W/BOSS 1 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 14 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 14 | PCB Header & Receptacle | Part Number: 1-292230-4 | Internal Number: 1-292230-4 | TE Connectivity | TE Store
Conn Shrouded Header HDR 14 POS 1.5mm Solder ST SMD T/R | Avnet America
1.5 MINI CT SGL V SMT W/BOSS 1, PCB Headers and Receptacles | TE Connectivity 1-292230-4 | RS Americas


1-292230-4 . Unknown Parts by Unknown

CONNECTOR HEADER 14POS 1ROW 1.5MM

Status: Unknown
Series: AMP Mini CT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 1.5mm
No. of Contacts 14Contacts
Gender Header
Product Range AMP Mini CT Series
Contact Termination Type Surface Mount
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material Brass
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-292230-4?

Additional datasheets, footprints and schematics for 1-292230-4 are listed on our Part Details page. You can also find images and similar parts to 1-292230-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-292230-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-292230-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-292230-4 fall under?

The 1-292230-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-292230-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-292230-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-292230-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-292230-4 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-292230-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-292230-4 often in real-time on the comparison pages.

What if I can't find stock of 1-292230-4?

You can fill out our help required form which you can use to request a quote for 1-292230-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay