Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 8 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Design | Square |
Contact Layout | Staggered |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 1µm, 39.37µin |
Contact Shape & Form | Square |
Contact Retention Within Housing | With |
Mating Post Length | .095in, 2.4mm |
PCB Contact Termination Area Plating Material Thickness | 39.37 – 78.73µin, 1 – 2µm |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material Finish | Matte |
Contact Base Material | Brass |
PCB Thickness (Recommended) | .063in, 1.6mm |
コネクタの高さ | 8.45mm |
Connector Width | 4.9mm, .192in |
Connector Height | .332in, 8.45mm |
Connector Length | .57in, 14.5mm |
Wire Size | 28 – 22AWG |
Operating Voltage | 50VAC, 50VDC |
Centerline (Pitch) | 1.5mm, .059in |
Housing Material | Nylon(G.F) |
Housing Color | Natural |
UL File Number | E28476 |
Agency/Standard Number | CSA, UL |
CSA File Number | LR 7189-133 |
Agency/Standard | CSA |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | With |
Mating Retention | With |
PCB Mount Retention Type | Kinked Legs |
Contact Retention Type Within Housing | Locking Lance |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
実装方法 | Box & Tray |
Packaging Method | Box & Tray |
Packaging Quantity | 1000 |
Sealable | No |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Termination Post & Tail Length | .118in, 3mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -22 – 221°C, -30 – 105°F |
MINI CT SGL DIP H 8P NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 8 | Mini Common Terminator Header | Part Number: 292206-8 | Internal Number: 292206-8 | TE Connectivity | TE Store |
Wire-Board Connector Header, 8Pos, 1.5Mm | Newark Electronics |
Conn Shrouded Header HDR 8 POS 1.5mm Solder RA Thru-Hole Loose Piece | Avnet America |
Header plug, PCB, 1.5mm,8way, R/A, Mini-CT | TE Connectivity 292206-8 | RS Americas |
Where can I find additional details, specifications and documents for a 292206-8?
Additional datasheets, footprints and schematics for 292206-8 are listed on our Part Details page. You can also find images and similar parts to 292206-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292206-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292206-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292206-8 fall under?
The 292206-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292206-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292206-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 292206-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292206-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 292206-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292206-8 often in real-time on the comparison pages.
What if I can't find stock of 292206-8?
You can fill out our help required form which you can use to request a quote for 292206-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.