Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
PCB Mount Orientation | Vertical |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Thickness | 4µm, 157.48µin |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 4µm, 157.5µin |
PCB Contact Termination Area Plating Material Finish | Matte |
Mating Post Length | .095in, 2.4mm |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 3A |
端子の下地めっきの材料 | Nickel |
Contact Fabrication | Stamped & Formed |
Pass-Through Hole Size | .295 x .197 in, 7.5 x 5 mm |
Connector Width | 7.25mm, .285in |
Connector Length | .418in, 10.61mm |
Wire Size | 24AWG |
コネクタの高さ | 6.9mm |
Connector Height | .272in, 6.9mm |
Operating Voltage | 50VAC, 50VDC |
Mating Entry Location | Bottom |
Centerline (Pitch) | .059in, 1.5mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Natural |
Agency/Standard Number | UL 1977, C22.2 No. 182.3-M1987 |
Agency/Standard | UL, CSA |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment | Without |
Mating Retention | Without |
Circuit Application | Signal |
実装方法 | Box |
Packaging Quantity | 450 |
Packaging Method | Box |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
3 pos Inverted Thru Board SMT Header PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | PCB Header & Receptacle | Part Number: 2106091-2 | Internal Number: 2106091-2 | TE Connectivity | TE Store |
Wire-Board Connector Header, 3 Position, 1.5Mm | Newark Electronics |
3 Position 0.059 inch Inverted SMT Through Board Wire to Board Connector | Future Electronics |
Conn Wire to Board RCP 3 POS 1.5mm Solder ST SMD | Avnet America |
CONNECTOR, HERMAPHRODITIC, 3WAY | Farnell |
Where can I find additional details, specifications and documents for a 2106091-2?
Additional datasheets, footprints and schematics for 2106091-2 are listed on our Part Details page. You can also find images and similar parts to 2106091-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2106091-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2106091-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2106091-2 fall under?
The 2106091-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2106091-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2106091-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2106091-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2106091-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 2106091-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2106091-2 often in real-time on the comparison pages.
What if I can't find stock of 2106091-2?
You can fill out our help required form which you can use to request a quote for 2106091-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.