Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
4,126
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
27,132
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
27,132
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
27,132
in stock
|
Buy Now | |
TE Store
from US$0.90
|
8,760
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
897
in stock
|
Buy Now | |
element14
from US$0.55
|
897
in stock
|
Buy Now | |
Farnell
from US$0.52
|
897
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
Boersig
from US$0.44
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 6 |
Contact Type | Pin |
Contact Layout | In-line |
Contact Retention Within Housing | Without |
Contact Current Rating (Max) | 2A |
Contact Base Material | Brass |
Connector Length | .673in, 17.1mm |
Panel Thickness | .81 – 1.6 mm |
Connector Height | 11.8mm, .464in |
コネクタの高さ | 11.8mm |
Operating Voltage | 50VAC, 50VDC |
Housing Color | White |
Housing Material | Nylon 66 |
Centerline (Pitch) | 1.5mm, .059in |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
CSA Certified | Yes |
Approved Standards | UL Recognized |
Zugelassene Standards | UL Recognized |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
UL Rating | Recognized |
Panel Mount Feature Type | Latches |
Connector Mounting Type | Panel |
Strain Relief | Without |
Panel Mount Feature | With |
Mating Retention Type | Locking Latch |
Mating Retention | With |
For Use With | MT Connector |
Circuit Application | Signal |
実装方法 | Bag/Box |
Packaging Quantity | 600 |
Packaging Method | Bag/Box |
Connector System | Wire-to-Panel |
Sealable | No |
Connector Style | Plug to Plug Relay Header |
Connector Type | Connector Assembly |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Headers&Wire Housings 6 POS POST HDR 1.5mm | Rapid Electronics |
TE Connectivity - AMP Connector MINI CT SGL RELAY 6P NAT | Distrelec |
MINI CT SGL RELAY 6P NAT Connector Product Type: Connector Assembly Connector & Housing Type: Plug to Plug Relay Header Connector System: Wire-to-Panel Number of Positions: 6 Centerline (Pitch): .059 in Connector Assembly Plug to Plug Relay Header Wire-to-Panel 6 | Wire-To-Board Connector Assembly & Housing | Part Number: 292215-6 | Internal Number: 292215-6 | .059" | TE Connectivity | TE Store |
Header plug, panel, 1.5mm,6 way, Mini-CT | RS |
Conn, Header, 6Pos, 1Row, 1.5Mm Rohs Compliant: Yes |Amp Te Connectivity 292215-6 | Newark Electronics |
CONN, HEADER, 6POS, 1ROW, 1.5MM | element14 |
Conn Coupler Header M/M 6 POS 1.5mm ST Panel Mount Loose Piece | Avnet America |
AMP Mini CT Series 1.5mm Pitch 6 Way 1 Row Male to Male Straight PCB Housing | TE Connectivity 292215-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | Mini-CT Series |
RoHS: | Unknown |
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | Mini-CT Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 292215-6?
Additional datasheets, footprints and schematics for 292215-6 are listed on our Part Details page. You can also find images and similar parts to 292215-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292215-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292215-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292215-6 fall under?
The 292215-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 292215-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292215-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 292215-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292215-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and RS have stock available or on a lead time for 292215-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292215-6 often in real-time on the comparison pages.
What if I can't find stock of 292215-6?
You can fill out our help required form which you can use to request a quote for 292215-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.