Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.47
|
166,340
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
166,340
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
166,340
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
166,340
in stock
|
Buy Now | |
Farnell
from US$0.46
|
133,100
in stock
|
Buy Now | |
TE Store
from US$0.62
|
6,993
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.52
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 10 |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 39.37µin |
Contact Mating Area Plating Material | Tin |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 2A |
Connector Width | .185in, 4.7mm |
Connector Height | .33in, 8.4mm |
Connector Length | 17.5mm |
コネクタの高さ | 8.4mm |
Operating Voltage | 50VAC, 50VDC |
Centerline (Pitch) | 1.5mm, .059in |
Housing Material | Nylon(G.F) |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | With |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Strain Relief | Without |
Circuit Application | Signal |
Packaging Method | Box & Tray |
実装方法 | Box & Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Mini Ct Sgl Dip V 10P Black |Amp Te Connectivity 3-292207-0 | Newark Electronics |
TE Connectivity MINI CT SGL DIP V 10P BLACK Headers & Wi | Distrelec |
PIN HEADERS | Farnell |
MINI CT SGL DIP V 10P BLACK PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 10 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 10 | PCB Header & Receptacle | Part Number: 3-292207-0 | Internal Number: 3-292207-0 | TE Connectivity | TE Store |
Shrouded Connector Header 10 Position 1.5mm Solder Straight Through Hole Tray | Avnet America |
MINI CT SGL DIP V 10P BLACK, PCB Headers and Receptacles | TE Connectivity 3-292207-0 | RS Americas |
Where can I find additional details, specifications and documents for a 3-292207-0?
Additional datasheets, footprints and schematics for 3-292207-0 are listed on our Part Details page. You can also find images and similar parts to 3-292207-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-292207-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-292207-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-292207-0 fall under?
The 3-292207-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-292207-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-292207-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-292207-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-292207-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-292207-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-292207-0 often in real-time on the comparison pages.
What if I can't find stock of 3-292207-0?
You can fill out our help required form which you can use to request a quote for 3-292207-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.