Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 7 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Contact Base Material | Brass |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Shape & Form | Square |
Contact Design | Square |
Contact Mating Area Plating Material | Tin |
Mating Post Length | .095in, 2.4mm |
Contact Current Rating (Max) | 2A |
Connector Width | 4.9mm, .192in |
Connector Height | 7.7mm, .303in |
Wire Size | 28 – 24AWG |
PCB Thickness (Recommended) | .8mm, .031in |
コネクタの高さ | 7.7mm |
Connector Length | .591in, 15mm |
Operating Voltage | 50VAC, 50VDC |
Centerline (Pitch) | .059in, 1.5mm |
Housing Color | Black |
Housing Material | Nylon 6T |
Agency/Standard | UL |
Agency/Standard Number | CSA, UL |
UL File Number | E28476 |
CSA File Number | LR 7189-133 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
PCB Mount Retention Type | Solder Peg |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Quantity | 700 |
Packaging Method | Tape, Box |
実装方法 | Tape, Box |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -30 – 105°F, -22 – 221°C |
1.5 Mini Ct Sgl H Smt W/O Boss |Amp Te Connectivity 5-292228-7 | Newark Electronics |
Conn Shrouded Header HDR 7 POS 1.5mm Solder RA SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 5-292228-7?
Additional datasheets, footprints and schematics for 5-292228-7 are listed on our Part Details page. You can also find images and similar parts to 5-292228-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-292228-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-292228-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-292228-7 fall under?
The 5-292228-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-292228-7 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-292228-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-292228-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-292228-7 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5-292228-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-292228-7 often in real-time on the comparison pages.
What if I can't find stock of 5-292228-7?
You can fill out our help required form which you can use to request a quote for 5-292228-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.