Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.64
|
425
in stock
|
Buy Now | |
TE Store
from US$0.75
|
7,590
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
425
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
425
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
-
|
Buy Now | |
Future Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
Boersig
from US$0.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Contact Base Material | Brass |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Shape & Form | Square |
Contact Design | Square |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Mating Post Length | .095in, 2.4mm |
Contact Current Rating (Max) | 2A |
Connector Length | 12mm, .472in |
Wire Size | 28 – 24AWG |
PCB Thickness (Recommended) | .031in, .8mm |
コネクタの高さ | 7.7mm |
Connector Height | .303in, 7.7mm |
Connector Width | .192in, 4.9mm |
Operating Voltage | 50VAC, 50VDC |
Housing Color | Natural |
Centerline (Pitch) | 1.5mm, .059in |
Housing Material | Nylon 6T |
UL File Number | E28476 |
CSA File Number | LR 7189-133 |
Agency/Standard Number | CSA, UL |
Agency/Standard | UL |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Solder Peg |
PCB Mount Retention | With |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Signal |
Packaging Method | Tape, Box |
実装方法 | Tape, Box |
Packaging Quantity | 700 |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -30 – 105°F, -22 – 221°C |
1.5 MINI CT SGL H SMT W/O BOSS PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 5 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 5 | PCB Header & Receptacle | Part Number: 292228-5 | Internal Number: 292228-5 | TE Connectivity | TE Store |
TE Connectivity - AMP PCB Conn 1.5 MINI CT SGL H SMT W/O BOSS | Distrelec |
Wire-Board Connector Header, 5Pos, 1.5Mm | Newark Electronics |
Conn Shrouded Header HDR 5 POS 1.5mm Solder RA SMD T/R | Avnet America |
1.5 MINI CT SGL H SMT W/O BOSS, PCB Headers and Receptacles | TE Connectivity 292228-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | Mini-CT Series |
RoHS: | Unknown |
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Header |
Product Range | Mini-CT Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 292228-5?
Additional datasheets, footprints and schematics for 292228-5 are listed on our Part Details page. You can also find images and similar parts to 292228-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292228-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292228-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292228-5 fall under?
The 292228-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292228-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292228-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 292228-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292228-5 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 292228-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292228-5 often in real-time on the comparison pages.
What if I can't find stock of 292228-5?
You can fill out our help required form which you can use to request a quote for 292228-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.