Number of Positions | 30 |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Mating Post Length | .114in, 2.9mm |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Contact Base Material | Brass |
Contact Mating Area Plating Material Finish | Matte |
Contact Shape & Form | Square |
Contact Design | Square |
Contact Layout | Staggered |
PCB Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 2A |
Connector Height | .5177in, 13.15mm |
コネクタの高さ | 13.15mm |
Connector Width | 9.1mm, .358in |
Wire Size | 28 – 24AWG |
Connector Length | 1.1024in, 28mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Operating Voltage | 50VDC, 50VAC |
Housing Color | Natural |
Centerline (Pitch) | 1.5mm, .059in |
Housing Material | Nylon (G.F) |
Agency/Standard | UL |
CSA File Number | LR 7189-133 |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Agency/Standard Number | CSA, UL |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment | With |
Mating Retention | With |
PCB Mount Retention | With |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Quantity | 520 |
Packaging Method | Box |
実装方法 | Box |
Connector System | Wire-to-Board |
Sealable | No |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .118in, 3mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -30 – 105°F, -22 – 221°C |
Dbl Row (H) Dip Type With Boar |Amp Te Connectivity 3-292262-0 | Newark Electronics |
TE Connectivity DBL ROW (H) DIP TYPE WITH BOAR Headers & Wire Housings DBL ROW (H) DIP TYPE WITH BOAR | Distrelec |
Conn Wire to Board HDR 30 POS 1.5mm Solder RA Thru-Hole Tray/Box | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP Mini CT Series |
RoHS: | Unknown |
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 30Contacts |
Gender | Header |
Product Range | AMP Mini CT Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-292262-0?
Additional datasheets, footprints and schematics for 3-292262-0 are listed on our Part Details page. You can also find images and similar parts to 3-292262-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-292262-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-292262-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-292262-0 fall under?
The 3-292262-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-292262-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-292262-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-292262-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-292262-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-292262-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-292262-0 often in real-time on the comparison pages.
What if I can't find stock of 3-292262-0?
You can fill out our help required form which you can use to request a quote for 3-292262-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.