Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
1,980
in stock
|
Buy Now | |
TE Store
from US$0.57
|
20,441
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
5,130
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
4,750
in stock
|
Buy Now | |
element14
from US$0.34
|
4,750
in stock
|
Buy Now | |
Farnell
from US$0.36
|
4,750
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
4,030
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
1,100
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
Boersig
from US$0.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 4 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Contact Base Material | Brass |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Contact Shape & Form | Square |
Contact Design | Square |
Contact Layout | Staggered |
Contact Mating Area Plating Material | Tin |
Mating Post Length | .095in, 2.4mm |
Contact Current Rating (Max) | 2A |
Connector Height | .272in, 6.9mm |
Connector Length | .334in, 8.5mm |
Connector Width | 4.7mm, .185in |
コネクタの高さ | 6.9mm |
PCB Thickness (Recommended) | .8mm, .031in |
Wire Size | 28 – 24AWG |
Operating Voltage | 50VAC, 50VDC |
Housing Material | Nylon |
Housing Color | Natural |
Centerline (Pitch) | .059in, 1.5mm |
Agency/Standard | CSA |
Agency/Standard Number | UL, CSA |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189-133 |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
Mating Retention | With |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Locating Posts |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
実装方法 | Tape, Box |
Packaging Quantity | 500 |
Packaging Method | Tape, Box |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -30 – 105°F, -22 – 221°C |
1.5 MINI CT SGL V SMT W/BOSS 4 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 4 | PCB Header & Receptacle | Part Number: 292230-4 | Internal Number: 292230-4 | TE Connectivity | TE Store |
292230-4 - 1.5 MINI CT SGL V SMT W/BOSS 4 | Rapid Electronics |
Conn, Header, 4Pos, 1Row, 1.5Mm Rohs Compliant: Yes |Amp Te Connectivity 292230-4 | Newark Electronics |
CONN, HEADER, 4POS, 1ROW, 1.5MM | element14 |
TE Connectivity 1.5 MINI CT SGL V SMT W/BOSS 4 Board Connector 4 Contact(s) 1 Row(s) Male Straight 0.059 inch Pitch Solder Terminal Locking Natural Insulator | Distrelec |
Mini-CT shrouded header, 1.5mm, SMT, 4P | RS |
AMP Mini CT 4 Position Surface Mount Vertical Wire to Board Shrouded Header | Future Electronics |
Conn Shrouded Header HDR 4 POS 1.5mm Solder ST SMD T/R | Avnet America |
1.5 MINI CT SGL V SMT W/BOSS 4, PCB Headers and Receptacles | TE Connectivity 292230-4 | RS Americas |
Where can I find additional details, specifications and documents for a 292230-4?
Additional datasheets, footprints and schematics for 292230-4 are listed on our Part Details page. You can also find images and similar parts to 292230-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292230-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292230-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292230-4 fall under?
The 292230-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292230-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292230-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 292230-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292230-4 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 292230-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292230-4 often in real-time on the comparison pages.
What if I can't find stock of 292230-4?
You can fill out our help required form which you can use to request a quote for 292230-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.