Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 15 |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Contact Design | Square |
Contact Layout | Staggered |
Contact Mating Area Plating Material | Tin |
Mating Post Length | .095in, 2.4mm |
Contact Current Rating (Max) | 2A |
コネクタの高さ | 6.9mm |
Connector Height | 6.9mm, .272in |
Connector Width | .185in, 4.7mm |
Wire Size | 28 – 24AWG |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Length | 24.99mm, .983in |
Operating Voltage | 50VAC, 50VDC |
Housing Material | Nylon(G.F) |
Housing Color | Black |
Centerline (Pitch) | .059in, 1.5mm |
Agency/Standard Number | UL, CSA |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
UL File Number | E28476 |
CSA File Number | LR 7189-133 |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Alignment | With |
PCB Mount Retention Type | Kinked Legs |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Tube |
Packaging Quantity | 1350 |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .118in, 3mm |
Operating Temperature Range | -30 – 105°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 3-292486-5?
Additional datasheets, footprints and schematics for 3-292486-5 are listed on our Part Details page. You can also find images and similar parts to 3-292486-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-292486-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-292486-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-292486-5 fall under?
The 3-292486-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-292486-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-292486-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-292486-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-292486-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 3-292486-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-292486-5 often in real-time on the comparison pages.
What if I can't find stock of 3-292486-5?
You can fill out our help required form which you can use to request a quote for 3-292486-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.