Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.48
|
1,894
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
1,894
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
1,894
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
1,894
in stock
|
Buy Now | |
Farnell
from US$1.16
|
1,600
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
Boersig
from US$0.54
|
-
|
Buy Now | |
TE Store
from US$0.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 18 |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material Thickness | 39.37 – 78.73µin, 1 – 2µm |
Contact Design | Square |
Contact Layout | Staggered |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 1µm, 39.37µin |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | With |
Mating Post Length | .095in, 2.4mm |
Contact Current Rating (Max) | 2A |
Contact Type | Pin |
コネクタの高さ | 8.45mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Height | .332in, 8.45mm |
Connector Width | .192in, 4.9mm |
Connector Length | 1.161in, 29.5mm |
Wire Size | 28 – 22AWG |
Operating Voltage | 50VAC, 50VDC |
Housing Material | Nylon(G.F) |
Housing Color | Natural |
Centerline (Pitch) | .059in, 1.5mm |
CSA File Number | LR 7189-133 |
Agency/Standard Number | CSA, UL |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA |
UL File Number | E28476 |
Panel Mount Feature | With |
PCB Mount Retention | With |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Kinked Legs |
Contact Retention Type Within Housing | Locking Lance |
PCB Mount Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Box & Tray |
実装方法 | Box & Tray |
Packaging Quantity | 500 |
Header Type | Shrouded |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3mm, .118in |
Operating Temperature Range | -22 – 221°C, -30 – 105°F |
Headers & Wire Housings 18P Dip Hdr R/A 1.5Mm |Amp Te Connectivity 1-292206-8 | Newark Electronics |
Headers&Wire Housings 18P DIP HDR R/A 1.5mm | Rapid Electronics |
TE Connectivity MINI CT SGL DIP H 18P NAT Board Connector 18 Contact(s) 1 Row(s) Male Right Angle Solder Terminal Natural Insulator | Distrelec |
CONNECTOR, HEADER, 18POS, 1ROW, 1.5MM | Farnell |
Conn Shrouded Header HDR 18 POS 1.5mm Solder RA Thru-Hole Loose Piece | Avnet America |
MINI CT SGL DIP H 18P NAT (AMP) | TE Connectivity 1-292206-8 | RS Americas |
Special Order: MINI CT SGL DIP H 18P NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 18 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 18 | Mini Common Terminator Header | Part Number: 1-292206-8 | Internal Number: 1-292206-8 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMP Mini CT Series |
RoHS: | Unknown |
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 18Contacts |
Gender | Header |
Product Range | AMP Mini CT Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-292206-8?
Additional datasheets, footprints and schematics for 1-292206-8 are listed on our Part Details page. You can also find images and similar parts to 1-292206-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-292206-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-292206-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-292206-8 fall under?
The 1-292206-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-292206-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-292206-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-292206-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-292206-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-292206-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-292206-8 often in real-time on the comparison pages.
What if I can't find stock of 1-292206-8?
You can fill out our help required form which you can use to request a quote for 1-292206-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.