Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
1,410
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
59,565
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
59,565
in stock
|
Buy Now | |
TE Store
from US$0.31
|
34,372
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
element14
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Farnell
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 3A |
Contact Layout | Inline |
Contact Type | Socket |
Connector Height | .236in, 6mm |
Wire Size | 30 – 24AWG, .05 – .22mm² |
コネクタの高さ | 6mm |
Accepts Wire Insulation Diameter Range | .85 – 1.05mm, .0334 – .041in |
Connector Width | 3.6mm, .141in |
Connector Length | .354in, 9mm |
Operating Voltage | 50VDC, 50VAC |
Insulation Resistance | 500MΩ |
Centerline (Pitch) | .059in, 1.5mm |
Housing Entry Configuration | Both Ends Closed |
Housing Color | White |
Housing Material | Nylon 66 |
Agency/Standard | UL, CSA |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
CSA File Number | LR 7189-133 |
PCB Mount Retention | Without |
Mating Retention Type | Detent |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Strain Relief | Without |
Mating Retention | With |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 3000 |
実装方法 | Box |
Packaging Method | Box |
Sealable | No |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
TE Connectivity - AMP Connector CT REC HSG 5P CRIMP TYPE WHITE | Distrelec |
CT REC HSG 5P CRIMP TYPE WHITE Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Wire-to-Panel Wire-to-Wire Number of Positions: 5 Centerline (Pitch): .059 in Housing Receptacle Wire-to-Board 5 | Mini Common Terminator (Ct) Housing | Part Number: 353908-5 | Internal Number: 353908-5 | .059" | TE Connectivity | TE Store |
Receptacle housing, 1.5mm,5 way,Mini-CT | RS |
Conn Housing RCP 5 POS 1.5mm Crimp ST Box | Avnet America |
Hsg, Conn, Wire to Board, Cable Socket,5 Cont, Crimp, Mini CT Series, Type II, White | TE Connectivity 353908-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | Mini-CT Series |
RoHS: | Unknown |
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Receptacle |
Product Range | Mini-CT Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 353908-5?
Additional datasheets, footprints and schematics for 353908-5 are listed on our Part Details page. You can also find images and similar parts to 353908-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353908-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353908-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353908-5 fall under?
The 353908-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 353908-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353908-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 353908-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353908-5 have stock available?
Authorised distributors including Chip One Stop, Distrelec, TE Store, RS and Future Electronics have stock available or on a lead time for 353908-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353908-5 often in real-time on the comparison pages.
What if I can't find stock of 353908-5?
You can fill out our help required form which you can use to request a quote for 353908-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.