Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Drawer Style | Snap-Fit, Mini CT |
---|---|
Number of Positions | 7 |
Number of Rows | 1 |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Contact Layout | Inline |
Contact Current Rating (Max) | 1.5A |
Connector Length | .94713in, 24.1mm |
コネクタの高さ | 10.6mm |
Connector Height | .41658in, 10.6mm |
Operating Voltage | 50VAC, 50VDC |
Housing Entry Configuration | Both Ends Closed |
Housing Material | PBT GF |
Centerline (Pitch) | 1.5mm, .059in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
For Use With | Connector : 1612257-7 |
Comment | See drawing for panel mount information., Sequential contact location, position 1. |
実装方法 | Box & Tray, Tray |
Packaging Quantity | 49 |
Packaging Method | Tray, Box & Tray |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Connector Type | Housing |
Connector Style | Plug |
Termination Method to Wire & Cable | Crimp/IDC |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 7-1612256-7?
Additional datasheets, footprints and schematics for 7-1612256-7 are listed on our Part Details page. You can also find images and similar parts to 7-1612256-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1612256-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1612256-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1612256-7 fall under?
The 7-1612256-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 7-1612256-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1612256-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1612256-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1612256-7 have stock available?
There is no stock from authorised distributors for 7-1612256-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1612256-7 often in real-time on the comparison pages.
What if I can't find stock of 7-1612256-7?
You can fill out our help required form which you can use to request a quote for 7-1612256-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.