3-353294-4 PCB Connectors by TE Connectivity

AMP MINI D/R HDR HSG 34P NATU

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.88
719
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.93
8,589
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.89
719
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.00
719
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.87
719
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.50
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Number of Rows 2
Number of Positions 34
Contact Current Rating (Max) 2A
Connector Length 29.4mm, 1.1575in
Connector Width 6mm, .236in
Connector Height 7.4mm, .291in
Wire Size 28 – 24AWG
コネクタの高さ 7.4mm
Row-to-Row Spacing 2mm, .078in
Accepts Wire Insulation Diameter Range .85 – 1.05mm, .0334 – .041in
Operating Voltage 250VAC
Centerline (Pitch) .06in, 1.5mm
Housing Color White
Agency/Standard UL, CSA
UL File Number E28476
CSA File Number LR 7189
UL Flammability Rating UL 94V-0
Contact Retention Type Within Housing Holder
Mating Retention Without
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power & Signal
Packaging Method Bag/Box
実装方法 Bag/Box
Sealable No
Connector System Wire-to-Panel, Wire-to-Wire, Wire-to-Board
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp/IDC
Operating Temperature Range -85 – 221°F, -65 – 105°C


Alternative Descriptions

AMP MINI D/R HDR HSG 34P NATU Connector Hardware Accessory Type: Holder Primary Product Color: Natural Number of Positions: 34 Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Holder Natural | Connector Hardware | Part Number: 3-353294-4 | Internal Number: 3-353294-4 | TE Connectivity | TE Store
Headers & Wire Housings Mounting Holder 34P 1.5Mm |Amp Te Connectivity 3-353294-4 | Newark Electronics
Headers&Wire Housings MOUNTING HOLDER 34P 1.5mm | Rapid Electronics
TE Connectivity AMP MINI D/R HDR HSG 34P NATU Connector Accessory 0.0334in Min Cable Dia 0.041in Max Cable Dia Holder | Distrelec
Connector Accessories 34 POS Housing Holder Nylon 66 White Loose Piece | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-353294-4?

Additional datasheets, footprints and schematics for 3-353294-4 are listed on our Part Details page. You can also find images and similar parts to 3-353294-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-353294-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-353294-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-353294-4 fall under?

The 3-353294-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 3-353294-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-353294-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-353294-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-353294-4 have stock available?

Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 3-353294-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-353294-4 often in real-time on the comparison pages.

What if I can't find stock of 3-353294-4?

You can fill out our help required form which you can use to request a quote for 3-353294-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay