Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
23,550
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
192,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
169,650
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
169,650
in stock
|
Buy Now | |
Heilind Electronics
from US$0.28
|
92,392
in stock
|
Buy Now | |
TE Store
from US$0.34
|
46,845
in stock
|
Buy Now | |
element14
from US$0.19
|
24,573
in stock
|
Buy Now | |
Farnell
from US$0.23
|
24,573
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
23,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.28
|
18,478
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
350
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 3A |
Contact Layout | Inline |
Contact Type | Socket |
Connector Height | .236in, 6mm |
Connector Length | 4.5mm, .177in |
Wire Size | 30 – 24AWG, .05 – .22mm² |
Accepts Wire Insulation Diameter Range | .85 – 1.05mm, .0334 – .041in |
Connector Width | 3.6mm, .141in |
コネクタの高さ | 6mm |
Insulation Resistance | 500MΩ |
Operating Voltage | 50VDC, 50VAC |
Housing Entry Configuration | Both Ends Closed |
Housing Color | White |
Housing Material | Nylon 66 |
Centerline (Pitch) | .059in, 1.5mm |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
CSA File Number | LR 7189-133 |
UL File Number | E28476 |
Mating Retention | With |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Retention Type | Detent |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Strain Relief | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 5000 |
Packaging Method | Box |
実装方法 | Box |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Sealable | No |
Connector System | Wire-to-Panel, Wire-to-Board, Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
RCPT 2 POS WHT MINI CRIMP 1.5mm | Rapid Electronics |
Wire-To-Board Connector, Amp Mini-Ct Series, Crimp, Receptacle, 2, 1.5 Mm Rohs Compliant: Yes |Amp Te Connectivity 353908-2 | Newark Electronics |
CT REC HSG 2P CRIMP TYPE WHITE Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Panel Wire-to-Board Wire-to-Wire Number of Positions: 2 Centerline (Pitch): .059 in Housing Receptacle Wire-to-Panel 2 | Mini Common Terminator (Ct) Housing | Part Number: 353908-2 | Internal Number: 353908-2 | .059" | TE Connectivity | TE Store |
CONNECTOR HOUSING, RCPT, 2POS | element14 |
Receptacle housing,1.5mm, 2 way,Mini-CT | RS |
TE Connectivity - AMP CT REC HSG 2P CRIMP TYPE WHITE | Distrelec |
AMP Mini CT Series 1.5mm Pitch 2 Way 1 Row Female Straight PCB Housing | TE Connectivity 353908-2 | RS Americas |
2 Positions Single Row White Free Hanging Female Socket Connector | Future Electronics |
Conn Housing RCP 2 POS 1.5mm Crimp ST Box | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 353908-2?
Additional datasheets, footprints and schematics for 353908-2 are listed on our Part Details page. You can also find images and similar parts to 353908-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353908-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353908-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353908-2 fall under?
The 353908-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 353908-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353908-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 353908-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353908-2 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Heilind Electronics and TE Store have stock available or on a lead time for 353908-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353908-2 often in real-time on the comparison pages.
What if I can't find stock of 353908-2?
You can fill out our help required form which you can use to request a quote for 353908-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.