Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.88
|
46,195
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
46,195
in stock
|
Buy Now | |
Rapid Electronics
from US$0.56
|
46,195
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
46,195
in stock
|
Buy Now | |
Farnell
from US$0.70
|
29,400
in stock
|
Buy Now | |
TE Store
from US$0.79
|
312
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$0.88
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 12 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Shape & Form | Square |
Contact Design | Square |
PCB Contact Termination Area Plating Material | Pre-Tin |
Mating Post Length | .095in, 2.4mm |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 2A |
PCB Thickness (Recommended) | .031in, .8mm |
Connector Height | 7.7mm, .303in |
Wire Size | 28 – 24AWG |
Connector Length | 22.5mm, .8858in |
Connector Width | .192in, 4.9mm |
コネクタの高さ | 7.7mm |
Operating Voltage | 50VAC, 50VDC |
Centerline (Pitch) | 1.5mm, .059in |
Housing Material | Nylon 6T |
Housing Color | Natural |
Agency/Standard | UL |
CSA File Number | LR 7189-133 |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | UL, CSA |
PCB Mount Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Solder Peg |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Alignment Type | Locating Posts |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Signal |
Packaging Quantity | 200 |
Packaging Method | Reel |
実装方法 | Reel |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Headers & Wire Housings 12P Smt Hdr R/A Mini |Amp Te Connectivity 1-292227-2 | Newark Electronics |
Headers&Wire Housings 12P SMT HDR R/A MINI | Rapid Electronics |
TE Connectivity 1.5 MINI CT SGL H SMT W BOSS 1 Board Connector 12 Contact(s) 1 Row(s) Male Right Angle Solder Terminal Natural Insulator | Distrelec |
CONNECTOR, HEADER, 12POS, 1ROW, 1.5MM | Farnell |
1.5 MINI CT SGL H SMT W BOSS 1 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 12 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 12 | PCB Header & Receptacle | Part Number: 1-292227-2 | Internal Number: 1-292227-2 | TE Connectivity | TE Store |
Conn Shrouded Header HDR 12 POS 1.5mm Solder RA SMD Embossed Tape | Avnet America |
1.5 MINI CT SGL H SMT W BOSS 1, PCB Headers and Receptacles | TE Connectivity 1-292227-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP Mini CT Series |
RoHS: | Unknown |
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Header |
Product Range | AMP Mini CT Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-292227-2?
Additional datasheets, footprints and schematics for 1-292227-2 are listed on our Part Details page. You can also find images and similar parts to 1-292227-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-292227-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-292227-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-292227-2 fall under?
The 1-292227-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-292227-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-292227-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-292227-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-292227-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-292227-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-292227-2 often in real-time on the comparison pages.
What if I can't find stock of 1-292227-2?
You can fill out our help required form which you can use to request a quote for 1-292227-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.