Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
7,360
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
141,576
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
141,576
in stock
|
Buy Now | |
Distrelec
from US$0.38
|
141,576
in stock
|
Buy Now | |
Farnell
from US$0.32
|
113,400
in stock
|
Buy Now | |
TE Store
from US$0.49
|
15,340
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
8,987
in stock
|
Buy Now | |
element14
from US$0.28
|
1,830
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
Avnet Asia
from US$0.27
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | 1 – 2µm, 39.37 – 78.73µin |
Contact Design | Square |
Contact Layout | Staggered |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 1µm, 39.37µin |
Contact Shape & Form | Square |
Contact Retention Within Housing | With |
Mating Post Length | .095in, 2.4mm |
Contact Current Rating (Max) | 2A |
Contact Base Material | Brass |
Connector Height | 8.4mm, .33in |
Connector Width | .185in, 4.7mm |
Connector Length | .452in, 11.5mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
コネクタの高さ | 8.4mm |
Operating Voltage | 50VAC, 50VDC |
Housing Color | Natural |
Housing Material | Nylon(G.F) |
Centerline (Pitch) | .059in, 1.5mm |
UL File Number | E28476 |
Agency/Standard Number | CSA, UL |
CSA File Number | LR 7189-133 |
Agency/Standard | CSA |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | With |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Retention Type | Kinked Legs |
Contact Retention Type Within Housing | Locking Lance |
PCB Mount Alignment | With |
Strain Relief | Without |
PCB Mount Retention | With |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Signal |
実装方法 | Box & Tray |
Packaging Method | Box & Tray |
Packaging Quantity | 1300 |
Sealable | No |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .118in, 3mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -22 – 221°C, -30 – 105°F |
6P DIP HDR VT MINI NAT 1.5mm | Rapid Electronics |
TE Connectivity - AMP PCB Conn MINI CT SGL DIP V 6P NAT | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
MINI CT SGL DIP V 6P NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 6 | PCB Header & Receptacle | Part Number: 292207-6 | Internal Number: 292207-6 | TE Connectivity | TE Store |
Wire-Board Connector Header, 6 Position, 1.5Mm | Newark Electronics |
Header plug,PCB,1.5mm,6way,vert.,Mini-CT | RS |
CONNECTOR, HEADER, 6POS, 1ROWS, 1.5MM | element14 |
6 Position 1.5 mm Vertical Straight Wire to Board Shrouded Header | Future Electronics |
Conn Shrouded Header HDR 6 POS 1.5mm Solder ST Thru-Hole Loose Piece | Avnet America |
Header plug, PCB,1.5mm,6way, vert.,Mini-CT | TE Connectivity 292207-6 | RS Americas |
Where can I find additional details, specifications and documents for a 292207-6?
Additional datasheets, footprints and schematics for 292207-6 are listed on our Part Details page. You can also find images and similar parts to 292207-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292207-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292207-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292207-6 fall under?
The 292207-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292207-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292207-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 292207-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292207-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 292207-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292207-6 often in real-time on the comparison pages.
What if I can't find stock of 292207-6?
You can fill out our help required form which you can use to request a quote for 292207-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.