Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.34
|
6,676
in stock
|
Buy Now | |
TE Store
from US$0.47
|
8,820
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
6,676
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
6,676
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
6,676
in stock
|
Buy Now | |
Farnell
from US$0.34
|
5,400
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material Thickness | 39.37µin |
Contact Type | Pin |
Connector Height | .33in, 8.4mm |
Connector Length | 8.5mm |
コネクタの高さ | 8.4mm |
Connector Width | .185in, 4.7mm |
Operating Voltage | 50VDC, 50VAC |
Housing Color | Black |
Housing Material | Nylon(G.F) |
Centerline (Pitch) | 1.5mm, .059in |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Circuit Application | Signal |
実装方法 | Box & Tray |
Packaging Method | Box & Tray |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
MINI CT SGL DIP V 4P BLACK PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 4 | PCB Header & Receptacle | Part Number: 2-292207-4 | Internal Number: 2-292207-4 | TE Connectivity | TE Store |
Headers&wire Housings Mini Ct Sgl Dip V 4P Black |Amp Te Connectivity 2-292207-4 | Newark Electronics |
Headers&Wire Housings MINI CT SGL DIP V 4P BLACK | Rapid Electronics |
TE Connectivity - AMP PCB Conn MINI CT SGL DIP V 4P BLACK | Distrelec |
PIN HEADERS | Farnell |
Shrouded Connector Header 4 Position 1.5mm Solder Straight Through Hole Tray | Avnet America |
MINI CT SGL DIP V 4P BLACK, PCB Headers and Receptacles | TE Connectivity 2-292207-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2-292207-4?
Additional datasheets, footprints and schematics for 2-292207-4 are listed on our Part Details page. You can also find images and similar parts to 2-292207-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-292207-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-292207-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-292207-4 fall under?
The 2-292207-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-292207-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-292207-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-292207-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-292207-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-292207-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-292207-4 often in real-time on the comparison pages.
What if I can't find stock of 2-292207-4?
You can fill out our help required form which you can use to request a quote for 2-292207-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.