Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 14 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
PCB Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 2A |
Contact Layout | Inline |
Contact Type | Pin |
Contact Design | Tuning Fork |
Contact Base Material | Phosphor Bronze |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material Finish | Matte |
コネクタの高さ | 4mm |
Wire Size | 159.8 – 252.8CMA, .08 – .15mm², 28 – 26AWG |
Connector Length | 1.181in, 30mm |
PCB Thickness (Recommended) | .031 – .063in, .8mm |
Connector Height | .157in, 4mm |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | 2mm, .079in |
Housing Material | PBT GF |
Housing Color | Cream Yellow |
CSA File Number | LR 7189 |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Strain Relief | With |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Kinked Legs |
Contact Retention Type Within Housing | Locking Lance |
Mating Retention | Without |
PCB Mount Alignment Type | Polarized Lock |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Tray, Tray/Box |
実装方法 | Tray/Box, Tray |
Packaging Quantity | 90 |
Connector System | Wire-to-Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Partially Shrouded |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -30 – 105°C, -30 – 105°F |
Amp Ct Mt Amp-In Hcr-H Yel 14P |Amp Te Connectivity 3-173983-4 | Newark Electronics |
Conn IDC Connector HDR 14 POS 2mm IDT RA Cable Mount Tray | Avnet America |
Where can I find additional details, specifications and documents for a 3-173983-4?
Additional datasheets, footprints and schematics for 3-173983-4 are listed on our Part Details page. You can also find images and similar parts to 3-173983-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-173983-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-173983-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-173983-4 fall under?
The 3-173983-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-173983-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-173983-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-173983-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-173983-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 3-173983-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-173983-4 often in real-time on the comparison pages.
What if I can't find stock of 3-173983-4?
You can fill out our help required form which you can use to request a quote for 3-173983-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.