Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
71,554
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
71,554
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
71,554
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
71,554
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
TE Store
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 3 |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Mating Post Length | 4.2mm, .165in |
Contact Base Material | Brass |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 4A |
Contact Design | Round |
Connector Length | 7.8mm, .307in |
Connector Height | .267in, 6.8mm |
コネクタの高さ | 6.8mm |
Connector Width | 5.8mm, .228in |
PCB Thickness (Recommended) | .031 – .063in, .8mm |
Wire Size | 28 – 22AWG |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | .079in, 2mm |
Housing Material | Nylon 66 |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Alignment | With |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
実装方法 | Bag/Box |
Header Type | Shrouded |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.2mm, .126in |
Operating Temperature Range | -40 – 105°C, -40 – 105°F |
Headers & Wire Housings Ct P/Hdr Box V 3P Pol Nat |Amp Te Connectivity 292251-3 | Newark Electronics |
Headers&Wire Housings CT P/HDR BOX V 3P POL NAT | Rapid Electronics |
TE Connectivity - AMP PCB Conn CT P/HDR BOX V 3P POL NAT | Distrelec |
PIN HEADERS | Farnell |
Conn Shrouded Header HDR 3 POS 2mm Solder ST Thru-Hole | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1629 | TE Connectivity 292251-3 | RS Americas |
Special Order: CT P/HDR BOX V 3P POL NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | Ct 2Mm Post Header Asmbly: Box V Dip | Part Number: 292251-3 | Internal Number: 292251-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 292251-3?
Additional datasheets, footprints and schematics for 292251-3 are listed on our Part Details page. You can also find images and similar parts to 292251-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292251-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292251-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292251-3 fall under?
The 292251-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292251-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292251-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 292251-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292251-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 292251-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292251-3 often in real-time on the comparison pages.
What if I can't find stock of 292251-3?
You can fill out our help required form which you can use to request a quote for 292251-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.