Number of Positions | 14 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 2A |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
Connector Length | 1.181in, 30mm |
コネクタの高さ | 5.1mm |
Connector Height | .201in, 5.1mm |
Operating Voltage | 125VAC, 125VDC |
Housing Material | PBT GF |
Housing Color | Light Blue |
Centerline (Pitch) | .079in, 2mm |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
PCB Mount Retention Type | Retention Solder Tails |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Strain Relief | With |
PCB Mount Retention | With |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Signal |
Packaging Method | Tray, Tray/Box |
実装方法 | Tray/Box, Tray |
Packaging Quantity | 90 |
Connector System | Wire-to-Board |
Header Type | One Piece - IDC |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 105°C, -40 – 105°F |
Amp Ct Mt Amp-In Hdr-V Blu 14P Rohs Compliant: Yes |Amp Te Connectivity 3-173985-4 | Newark Electronics |
Conn IDC Connector HDR 14 POS 2mm IDT ST Cable Mount Tray | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP-IN Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Header |
Product Range | AMP-IN Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-173985-4?
Additional datasheets, footprints and schematics for 3-173985-4 are listed on our Part Details page. You can also find images and similar parts to 3-173985-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-173985-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-173985-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-173985-4 fall under?
The 3-173985-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-173985-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-173985-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-173985-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-173985-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 3-173985-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-173985-4 often in real-time on the comparison pages.
What if I can't find stock of 3-173985-4?
You can fill out our help required form which you can use to request a quote for 3-173985-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.