Options for Price Comparison
Distributor Statistics for 1729069-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1729069-1
Details for 1729069-1 by TE Connectivity
Application Tooling > Portable Crimp Tools
1729069-1
Buy Directly from TE Store (3 in stock) $1220.0000
SHORT HANDLE CRIMPING TOOL FOR
1729069-1 image

1729069-1 by TE Connectivity

SHORT HANDLE CRIMPING TOOL FOR
Part Information
1729069-1 image
RoHS Compliant
Not applicable for solder process capability
Status: Active
Product Code: 0802
Global Product Line: 048
GPL Description: Application Tooling
Specifications
Die Sets Type:
Fixed In Tool
Tool Type:
Straight Action Hand Tool
Ratchet Configuration:
Operator Releasable & Adjustable
Tool Grade:
Premium Crimp Tooling
Specification Type:
TE Product Specification (114-)
Power Type:
Manual
Certification:
Upon Request for Fee
Crimp Form-Wire Barrel Type:
Open Barrel - F Crimp
Compatible Parts
Alternate Descriptions
SHORT HANDLE CRIMPING TOOL F Onlinecomponents.com
HAND CRIMP TOOL; Crimp Tool Type:Hand; For Use With:Mini CT Contacts; Product Range:-; Crimp Application:Contacts; Crimp Size:28AWG to 24AWG RoHS Compliant: Yes Newark Electronics
Short Handle Crimp Tool For MINI CT Contacts Avnet America
Short Handle Crimp Tool For MINI CT Contacts Avnet Europe
SHORT HANDLE CRIMPING TOOL FOR Tool Grade: Premium Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) Certification: Upon Request for Fee Premium Crimp Tooling Operator Releasable & Adjustable Fixed" Tool | Portable Crimp Tool | Part Number: 1729069-1 | Internal Number: 1729069-1 | TE Connectivity TE Store