Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.56
|
29,063
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
29,063
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
29,063
in stock
|
Buy Now | |
Distrelec
from US$0.68
|
29,063
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
TE Store
from US$0.75
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 10 |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 2A |
Connector Height | .201in, 5.1mm |
Wire Size | 28 – 26AWG, 159.8 – 252.8CMA, .08 – .15mm² |
Connector Length | 22mm, .866in |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
コネクタの高さ | 5.1mm |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | 2mm, .079in |
Housing Material | PBT GF |
Housing Color | Light Blue |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Strain Relief | With |
PCB Mount Retention Type | Retention Solder Tails |
Contact Retention Type Within Housing | Locking Lance |
PCB Mount Retention | With |
Mating Retention | With |
Circuit Application | Signal |
Packaging Method | Tray, Tray/Box |
実装方法 | Tray/Box, Tray |
Packaging Quantity | 130 |
Header Type | One Piece - IDC |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -104 – 221°F, -104 – 221°C |
Headers & Wire Housings Ct Amp-In Assy 10P V Blue |Amp Te Connectivity 3-173985-0 | Newark Electronics |
Headers&Wire Housings CT AMP-IN ASSY 10P V BLUE | Rapid Electronics |
TE Connectivity - AMP Housings CT AMP-IN ASSY 10P V BLUE | Distrelec |
Conn IDC Connector HDR 10 POS 2mm IDT ST Cable Mount Tray | Avnet America |
Special Order: CT AMP-IN ASSY 10P V BLUE PCB Connector Assembly Type: PCB Mount One-Piece IDC Connector PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): .079 in PCB Mount One-Piece IDC Connector Vertical Wire-to-Board 10 | Board-In Connector | Part Number: 3-173985-0 | Internal Number: 3-173985-0 | .079" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMP-IN Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | AMP-IN Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-173985-0?
Additional datasheets, footprints and schematics for 3-173985-0 are listed on our Part Details page. You can also find images and similar parts to 3-173985-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-173985-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-173985-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-173985-0 fall under?
The 3-173985-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-173985-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-173985-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-173985-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-173985-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-173985-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-173985-0 often in real-time on the comparison pages.
What if I can't find stock of 3-173985-0?
You can fill out our help required form which you can use to request a quote for 3-173985-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.