Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0133
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0346
|
52,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0250
|
6,470,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
6,240,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0233
|
6,240,000
in stock
|
Buy Now | |
Farnell
from US$0.0296
|
5,000,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0269
|
435,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0184
|
290,000
in stock
|
Buy Now | |
TE Store
from US$0.08
|
270,059
in stock
|
Buy Now | |
element14
from US$0.0463
|
257,252
in stock
|
Buy Now | |
Boersig
from US$0.0229
|
110,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.0300
|
90,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0269
|
87,000
in stock
|
Buy Now | |
Avnet America
from US$0.0133
|
56,496
in stock
|
Buy Now | |
RS Americas
from US$0.0260
|
50,000
in stock
|
Buy Now | |
Electro Enterprises
from US$0.0250
|
22,723
in stock
|
Buy Now | |
Future Electronics
from US$0.0228
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.0320
|
4,450
in stock
|
Buy Now | |
Avnet Abacus
-
|
100,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Sager
from US$0.0240
|
-
|
Buy Now |
Contact Base Material | Copper Alloy |
---|---|
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Shape & Form | Rectangular |
Contact Type | Socket |
Contact Current Rating (Max) | 4A |
Contact Mating Area Plating Material | Pre-Tin |
Wire Size | .12 – .4mm², 26 – 22AWG |
Accepts Wire Insulation Diameter Range | .93 – 1.5mm, .0366 – .059in |
Operating Voltage | 125VDC, 125VAC |
Insulation Resistance | 1000MΩ |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
実装方法 | Strip |
Packaging Quantity | 10000 |
Packaging Method | Strip |
Sealable | No |
Product Type | Contact |
Connector System | Wire-to-Wire, Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Contact Crimp Recpt Reel Of 10000 |Amp Te Connectivity 179227-1 | Newark Electronics |
PWR CONTACT, SOCKET, CRIMP, 22AWG | Farnell |
CRIMP TYPE II REC C AWG22-26 | TTI Europe |
CRIMP TYPE II REC CONTACT Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 125 VAC Operating Voltage: 125 VDC Socket Tin Pre-Tin 125 VAC | Common Terminator Contacts — Power Triple Lock | Part Number: 179227-1 | Internal Number: 179227-1 | TE Connectivity | TE Store |
CONTACT, SKT GOLD CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Crimp socket contact, 22-26 AWG, CT | RS |
AMP CT PCB Connector Contact Female Crimp Tin Plating 26 to 22 AWG, CT Series | TE Connectivity 179227-1 | RS Americas |
AMP CT Series 22 - 26 AWG Wire to Wire Crimp Receptacle Connector | Future Electronics |
TE Connectivity - AMP Crimp Terminal, Socket, Pre-Tin, 4A, 26 ... 22AWG | Distrelec |
Headers & Wire Housings CONTACT CRIMP RECPT Reel of 10000 | Sager |
Status: | Unknown |
---|---|
Series: | 2mm AMP CT Connectors |
RoHS: | Unknown |
Product Range | 2mm AMP CT Connectors |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 22AWG |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Current Rating | 4A |
For Use With | CT Connectors |
Gender | Receptacle |
Wire Size | 22AWG |
Where can I find additional details, specifications and documents for a 179227-1?
Additional datasheets, footprints and schematics for 179227-1 are listed on our Part Details page. You can also find images and similar parts to 179227-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179227-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179227-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179227-1 fall under?
The 179227-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 179227-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179227-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 179227-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179227-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Heilind Electronics have stock available or on a lead time for 179227-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179227-1 often in real-time on the comparison pages.
What if I can't find stock of 179227-1?
You can fill out our help required form which you can use to request a quote for 179227-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.